The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DLP2ADN161HL4L

Part No DLP2ADN161HL4L
Manufacturer Murata Electronics North America
Catalog Common Mode Chokes
Description CMC 100MA 4LN 160 OHM SMD
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
Pricing & Ordering $0.089 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
325+
$0.1560
$50.700
785+
$0.1280
$100.480
1,210+
$0.1240
$150.040
1,670+
$0.1200
$200.400
2,160+
$0.1160
$250.560
2,885+
$0.1040
$300.040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 118,000 pieces
MOQ: 325 pcs
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
Categories Filters
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 4
Impedance @ Frequency 160 Ohm @ 100MHz
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 3.13 Ohm
Voltage Rating - DC 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.036" (0.92mm)
Dimension 0804 (2010 Metric), 8 Lead
Win Source Part Number 000731-DLP2ADN161HL4L
Family Name DLP2AD
Introduction Date September 13, 2004
ECCN EAR99
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance

Description

The Murata Electronics North America 000731-DLP2ADN161HL4L signal line filter is a high-quality component that is designed for use in a range of applications. It has a voltage rating of 5V and a current rating of 100mA, with a height of 0.036" (0.92mm) and 4 lines. The filter has an impedance of 160 Ohm @ 100MHz and a maximum DC resistance (DCR) of 3.13 Ohm. The Murata Electronics North America 000731-DLP2ADN161HL4L filter is supplied in reel - TR packaging and is a popular choice due to its high popularity and balanced supply and demand status. It has a fake threat in the open market of 84 percent.