Search
Filters

121A10349X

Part No :
121A10349X
Manufacturer :
Catalog :
Backplane Connectors
Description :
CONN 16POS MALE R/A ROW A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 398 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Conec
Packaging Bulk
Connector Type Header, Male Pins
Number of Positions 48
Number of Positions Loaded 16
Number of Rows 2
Style C/2
Level, Class 3
Mounting Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Current Rating 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Glass Filled
Win Source Part Number 766607-121A10349X
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Conec 121A10349X is available at WIN SOURCE. Please review product page below for detailed information, including 121A10349X price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 121A10349X to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Conec
Packaging Bulk
Connector Type Header, Male Pins
Number of Positions 48
Number of Positions Loaded 16
Number of Rows 2
Style C/2
Level, Class 3
Mounting Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Current Rating 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Glass Filled
Win Source Part Number 766607-121A10349X
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 121A10349X
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
121A10349X Price

121A10349X Datasheet
121A10349X Application

121A10349X Replacement
121A10349X Pdf

121A10349X Pinout
121A10349X Image

121A10349X Picture
121A10349X In Stock

121A10349X Distributor
121A10349X Backplane Connectors

Image
Mfr.Part No
Description
Stock
Calivrated 4-Channel 12-Bit ADC with T/H and Refernce
1
SPI Serial Memory
5820
IC VREF SERIES 4.096V 8SOIC
523
350 mW ZENER DIODE 5% TOLERANCE
300
HOT SWAPPABLE 2-WIRE BUS BUFFERS | IC ACCELERATOR I2C HOTSWAP 8SOIC
2
SIDAC 4CHP 320/640V 400A MS-013
300
CAP TANT 33UF 16V 10% 1411
72
IC ADC 12BIT 32-LQFP
41

Top Sellers