Search
Filters

163A14519X

Part No :
163A14519X
Manufacturer :
Catalog :
D-SUB, D-SHAPED connectors
Description :
CONN D-SUB PLUG 37POS R/A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,786 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Conec
Series 163A
Packaging Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 37
Number of Rows 2
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Board Lock, Grounding Indents, Mounting Brackets
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 8μin (0.20μm)
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Voltage Rating 125V
Current Rating 7.5A
Color Black
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Copper Alloy
Backset Spacing 0.370" (9.40mm)
Win Source Part Number 766638-163A14519X
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Quantity per package 30
Family Name 163A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
M24308/24-28F; XM3C-3722-112; L717SDC37P1ACH4F; 
Conec 163A14519X is available at WIN SOURCE. Please review product page below for detailed information, including 163A14519X price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 163A14519X to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Conec
Series 163A
Packaging Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 37
Number of Rows 2
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Board Lock, Grounding Indents, Mounting Brackets
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 8μin (0.20μm)
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Voltage Rating 125V
Current Rating 7.5A
Color Black
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Copper Alloy
Backset Spacing 0.370" (9.40mm)
Win Source Part Number 766638-163A14519X
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Quantity per package 30
Family Name 163A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
M24308/24-28F; XM3C-3722-112; L717SDC37P1ACH4F; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 163A14519X
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
163A14519X Price

163A14519X Datasheet
163A14519X Application

163A14519X Replacement
163A14519X Pdf

163A14519X Pinout
163A14519X Image

163A14519X Picture
163A14519X In Stock

163A14519X Distributor
163A14519X D-SUB, D-SHAPED connectors

Image
Mfr.Part No
Description
Stock
IC UART FIFO 64B QUAD 68PLCC
25
Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage Automotive 14-Pin DFN EP Tube / SURGE STOPPER W/DIODE 14DFN
39
Leaded EMIFIL (Three-terminal Capacitor type) Small Type
2316

Top Sellers