Search
Filters

163A16959X

Part No :
163A16959X
Manufacturer :
Catalog :
D-SUB, D-SHAPED connectors
Description :
CONN D-SUB HD PLUG 26P VERT SLDR
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 48 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Conec
Series 163A
Packaging Bulk
Connector Style D-Sub, High Density
Connector Type Plug, Male Pins
Number of Positions 26
Number of Rows 3
Shell Size, Connector Layout 2 (DA, A) High Density
Contact Type Signal
Mounting Style Through Hole
Flange Feature Board Side (4-40)
Termination Solder
Features Board Lock, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 8μin (0.20μm)
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Voltage Rating 60V
Current Rating 3A
Color Black
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Copper Alloy
Win Source Part Number 766655-163A16959X
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Quantity per package 50
Family Name 163A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
L717HDAH26POL2RM5C309; L717HDAH26POL2RM5; DD26M30000; 
Conec 163A16959X is available at WIN SOURCE. Please review product page below for detailed information, including 163A16959X price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 163A16959X to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Conec
Series 163A
Packaging Bulk
Connector Style D-Sub, High Density
Connector Type Plug, Male Pins
Number of Positions 26
Number of Rows 3
Shell Size, Connector Layout 2 (DA, A) High Density
Contact Type Signal
Mounting Style Through Hole
Flange Feature Board Side (4-40)
Termination Solder
Features Board Lock, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 8μin (0.20μm)
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Voltage Rating 60V
Current Rating 3A
Color Black
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Copper Alloy
Win Source Part Number 766655-163A16959X
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Quantity per package 50
Family Name 163A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
L717HDAH26POL2RM5C309; L717HDAH26POL2RM5; DD26M30000; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 163A16959X
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
163A16959X Price

163A16959X Datasheet
163A16959X Application

163A16959X Replacement
163A16959X Pdf

163A16959X Pinout
163A16959X Image

163A16959X Picture
163A16959X In Stock

163A16959X Distributor
163A16959X D-SUB, D-SHAPED connectors

Image
Mfr.Part No
Description
Stock
TRI-STATE Differential Line Drivers
180
SILICON PLANAR POWER ZENER DIODES
6000
1 Amp Fast Recovery Silicon Rectifier 50 to 1000 Volts
1000
IC FPGA 360 I/O 784FCBGA
Bipolar NPN Device
8

Top Sellers