Search
Filters

163A18709X

Part No :
163A18709X
Manufacturer :
Catalog :
D-SUB, D-SHAPED connectors
Description :
CONN D-SUB PLUG 50POS R/A SOLDER
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 46 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Conec
Series 163A
Packaging Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 50
Number of Rows 3
Shell Size, Connector Layout 5 (DD, D)
Contact Type Signal
Mounting Board Edge, Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Board Lock, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 8μin (0.20μm)
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Voltage Rating 125V
Current Rating 7.5A
Color Black
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Copper Alloy
Backset Spacing 0.370" (9.40mm)
Win Source Part Number 766660-163A18709X
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Quantity per package 20
Conec 163A18709X is available at WIN SOURCE. Please review product page below for detailed information, including 163A18709X price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 163A18709X to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Conec
Series 163A
Packaging Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 50
Number of Rows 3
Shell Size, Connector Layout 5 (DD, D)
Contact Type Signal
Mounting Board Edge, Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Board Lock, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 8μin (0.20μm)
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Voltage Rating 125V
Current Rating 7.5A
Color Black
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Copper Alloy
Backset Spacing 0.370" (9.40mm)
Win Source Part Number 766660-163A18709X
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Quantity per package 20
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 163A18709X
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
163A18709X Price

163A18709X Datasheet
163A18709X Application

163A18709X Replacement
163A18709X Pdf

163A18709X Pinout
163A18709X Image

163A18709X Picture
163A18709X In Stock

163A18709X Distributor
163A18709X D-SUB, D-SHAPED connectors

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG DUAL 24DIP
50
Improved, Dual, High-Speed Analog Switches
186
IC TRANSCVR TRI-ST 8BIT 20SOIC
1200
High-Speed, Low-Power, 3V/5V, Rail-to-Rail Single-Supply Comparators | IC COMPARATOR R-R 8-DIP
TRANS PREBIAS NPN 50V UMT3F
652

Top Sellers