Search
Filters

241A27120X

Part No :
241A27120X
Manufacturer :
Catalog :
D-SUB, D-SHAPED connectors
Description :
CONN DSUB PLUG 9POS STR SLDR CUP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Housing Material Thermoplastic
Wire Gauge 20 AWG
Contact Material Copper Alloy
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Quantity per package 25
Family Name 241A
Introduction Date February 09, 2006
ECCN EAR99
Country of Origin Germany
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
56-701-013; 56-701-087; 56F-701-015-LI; 
Color Black
Voltage Rating 100V
Operating Temperature Range -25°C ~ 105°C
Material Flammability Rating UL94 V-0
Ingress Protection IP20
Contact Finish Thickness Flash
Contact Finish Gold
Shell Material, Finish Steel, Tin Plated
Features Filter, Grounding Indents
Termination Solder Cup
Flange Feature Cable Side (4-40)
Mounting Free Hanging (In-Line)
Contact Type Signal
Shell Size, Connector Layout 1 (DE, E)
Number of Rows 2
Number of Positions 9
Connector Type Plug, Male Pins
Connector Style D-Sub
Packaging Tray
Series 241A
Manufacturer Conec
Categories Connectors, Interconnects
Current Rating 7.5A
Contact Form Machined
Win Source Part Number 766678-241A27120X
Conec 241A27120X is available at WIN SOURCE. Please review product page below for detailed information, including 241A27120X price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 241A27120X to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Housing Material Thermoplastic
Wire Gauge 20 AWG
Contact Material Copper Alloy
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Quantity per package 25
Family Name 241A
Introduction Date February 09, 2006
ECCN EAR99
Country of Origin Germany
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
56-701-013; 56-701-087; 56F-701-015-LI; 
Color Black
Voltage Rating 100V
Operating Temperature Range -25°C ~ 105°C
Material Flammability Rating UL94 V-0
Ingress Protection IP20
Contact Finish Thickness Flash
Contact Finish Gold
Shell Material, Finish Steel, Tin Plated
Features Filter, Grounding Indents
Termination Solder Cup
Flange Feature Cable Side (4-40)
Mounting Free Hanging (In-Line)
Contact Type Signal
Shell Size, Connector Layout 1 (DE, E)
Number of Rows 2
Number of Positions 9
Connector Type Plug, Male Pins
Connector Style D-Sub
Packaging Tray
Series 241A
Manufacturer Conec
Categories Connectors, Interconnects
Current Rating 7.5A
Contact Form Machined
Win Source Part Number 766678-241A27120X
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 241A27120X
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
241A27120X Price

241A27120X Datasheet
241A27120X Application

241A27120X Replacement
241A27120X Pdf

241A27120X Pinout
241A27120X Image

241A27120X Picture
241A27120X In Stock

241A27120X Distributor
241A27120X D-SUB, D-SHAPED connectors

Image
Mfr.Part No
Description
Stock
Hex D-type flip-flop with reset; positive-edge trigger
594
PNP Silicon Transistor
348
IC REG LDO 3V 0.1A SOT23-5
1210
SENSOR TEMP I2C/SMBUS 6SOT
90
IC SWITCH SPDT SOT23-6
1200
VI-AIM (Universal AC Input Front End Module) | FRONT END MODULE 9 PIN HALF BRIC
30
2.7 V to 5.5 V, Parallel Input Dual Voltage Output 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
731

Top Sellers