Search
Filters

242A19870X

Part No : 242A19870X
Manufacturer : Conec
Catalog : D-SUB, D-SHAPED connectors
Description : CONN DSUB HD RCPT 44POS R/A SLDR
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 51 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Conec
Series 242A
Packaging Bulk
Connector Style D-Sub, High Density
Connector Type Receptacle, Female Sockets
Number of Positions 44
Number of Rows 3
Shell Size, Connector Layout 3 (DB, B) High Density
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Filter, Mounting Brackets
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -25°C ~ 85°C
Voltage Rating 100V
Current Rating 3A
Color Black
Contact Form Machined
Housing Material Thermoplastic
Contact Material Copper Alloy
Backset Spacing 0.314" (7.98mm)
Win Source Part Number 766662-242A19870X
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Conec 242A19870X is available at WIN SOURCE. Please review product page below for detailed information, including 242A19870X price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 242A19870X to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Conec
Series 242A
Packaging Bulk
Connector Style D-Sub, High Density
Connector Type Receptacle, Female Sockets
Number of Positions 44
Number of Rows 3
Shell Size, Connector Layout 3 (DB, B) High Density
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Filter, Mounting Brackets
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -25°C ~ 85°C
Voltage Rating 100V
Current Rating 3A
Color Black
Contact Form Machined
Housing Material Thermoplastic
Contact Material Copper Alloy
Backset Spacing 0.314" (7.98mm)
Win Source Part Number 766662-242A19870X
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 242A19870X
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
242A19870X Price

242A19870X Datasheet
242A19870X Application

242A19870X Replacement
242A19870X Pdf

242A19870X Pinout
242A19870X Image

242A19870X Picture
242A19870X In Stock

242A19870X Distributor
242A19870X D-SUB, D-SHAPED connectors

Image
Mfr.Part No
Description
Stock
OptiMOS®2 Power-Transistor
4
4.7 OHM maximum on resistance
150
Dual Serial Input PLL Frequency Synthesizer
20
NCE N-Channel Enhancement Mode Power MOSFET
3754
Dual/Quad Zero-Drift Operational Amplifiers
227
IC DIODE-OR CTLR MON 10DFN
27