Search
Filters

242A27020X

Part No : 242A27020X
Manufacturer : Conec
Catalog : D-SUB, D-SHAPED connectors
Description : CONN DSUB RCPT 9POS STR SLDR CUP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Conec
Series 242A
Packaging Tray
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Cable Side (4-40)
Termination Solder Cup
Features Filter
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -25°C ~ 105°C
Voltage Rating 100V
Current Rating 7.5A
Color Black
Contact Form Machined
Housing Material Thermoplastic
Wire Gauge 20 AWG
Contact Material Copper Alloy
Win Source Part Number 766676-242A27020X
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Quantity per package 25
Conec 242A27020X is available at WIN SOURCE. Please review product page below for detailed information, including 242A27020X price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 242A27020X to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Conec
Series 242A
Packaging Tray
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Cable Side (4-40)
Termination Solder Cup
Features Filter
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -25°C ~ 105°C
Voltage Rating 100V
Current Rating 7.5A
Color Black
Contact Form Machined
Housing Material Thermoplastic
Wire Gauge 20 AWG
Contact Material Copper Alloy
Win Source Part Number 766676-242A27020X
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Quantity per package 25
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 242A27020X
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
242A27020X Price

242A27020X Datasheet
242A27020X Application

242A27020X Replacement
242A27020X Pdf

242A27020X Pinout
242A27020X Image

242A27020X Picture
242A27020X In Stock

242A27020X Distributor
242A27020X D-SUB, D-SHAPED connectors

Image
Mfr.Part No
Description
Stock
IC PREAMP 622MBPS TRANS 8-UMAX
395
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter
3
CATV Linear Amplifier
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
450
IC MUX/DEMUX DUAL 4:1 16SSOP
790
IC MCU 32BIT 1MB FLASH 144LQFP