Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

E5L-A 0-100

Part No :
E5L-A 0-100
Manufacturer :
Catalog :
Controllers - Process,Temperature
Description :
CONTROL TEMP RELAY OUT 100-240V
rohs
Rated 5/5 based on 1 customer reviews
Availability: 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Quantity per package 1
Fake Threat In the Open Market 60 pct.
Popularity Medium
Win Source Part Number 145174-E5L-A 0-100
Weight 0.177 lb (80.29g)
Operating Temperature Range -10°C ~ 55°C
Ingress Protection IP40 (Face), IP00 (Terminal)
Termination Style Plug In, 14 Pin
Mounting Style Socketable
Panel Cutout Dimensions Rectangular - 45.00mm x 35.00mm
Operating Supply Voltage 100 ~ 240VAC
Display Type Analog Dial
Control Method On/Off
Output Type Relay
Input Range 0°C ~ 100°C
Type Temperature Controller (Thermistor, NTC)
Series E5L
Manufacturer Omron
Family Controllers - Process, Temperature
Category Industrial Controls, Meters
The E5L-A 0-100 is defined as Controllers - Process,Temperature ,included in Industrial Controls,Meters group. The designer and manufactured of E5L-A 0-100 is Omron. It is available in WIN SOURCE Shenzhen warehouse. The storage code of E5L-A 0-100 is 115448. More detailed data for E5L-A 0-100, feel free to contact us.
Products specifications
ECAD Module
Supply and Demand Status Limited
Quantity per package 1
Fake Threat In the Open Market 60 pct.
Popularity Medium
Win Source Part Number 145174-E5L-A 0-100
Weight 0.177 lb (80.29g)
Operating Temperature Range -10°C ~ 55°C
Ingress Protection IP40 (Face), IP00 (Terminal)
Termination Style Plug In, 14 Pin
Mounting Style Socketable
Panel Cutout Dimensions Rectangular - 45.00mm x 35.00mm
Operating Supply Voltage 100 ~ 240VAC
Display Type Analog Dial
Control Method On/Off
Output Type Relay
Input Range 0°C ~ 100°C
Type Temperature Controller (Thermistor, NTC)
Series E5L
Manufacturer Omron
Family Controllers - Process, Temperature
Category Industrial Controls, Meters
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for E5L-A 0-100
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
E5L-A 0-100 Price

E5L-A 0-100 Datasheet
E5L-A 0-100 Application

E5L-A 0-100 Replacement
E5L-A 0-100 Pdf

E5L-A 0-100 Pinout
E5L-A 0-100 Image

E5L-A 0-100 Picture
E5L-A 0-100 In Stock

E5L-A 0-100 Distributor
E5L-A 0-100 Controllers - Process,Temperature

Image
Mfr.Part No
Description
Stock
RELAY GEN PURPOSE SPST 16A 5V
224
IC DUAL HS MOSFET DRVR 8-SOIC
357
IC LINE DVR 500MA DUAL 20SOPWR
1845
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
262
IC MPU/RESET CIRC 2.50V SC70-3
231
IC REG BCK ADJ 3A SNGL/DL 28TQFN
TVS DIODE 12VWM 27VC SC76
900
Thyristor Surge Protectors
5500
MOSFET N-CH 30V 24A/123A 8VSON
314

Top Sellers