Search
Filters

CFS-0402MC

Part No : CFS-0402MC
Manufacturer : Copal Electronics Inc.
Catalog : DIP Switches
Description : SLIDE SWITCHES (FULL PITCH)
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 314 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Copal Electronics Inc.
Series CFS
Packaging Tube
Circuit SPST
Number of Positions 4
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.201" (5.10mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polyphenylene Sulfide (PPS)
Length 0.457" (11.61mm)
Operating Temperature Range -40°C ~ 85°C
Electrical Life 1,000 Cycles
Win Source Part Number 1161372-CFS-0402MC
Manufacturer Homepage www.nidec-copal-electronics.com/e
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Family Name CFS
Introduction Date November 07, 2004
ECCN EAR99
Estimated EOL Date 2024
Copal Electronics Inc. CFS-0402MC is available at WIN SOURCE. Please review product page below for detailed information, including CFS-0402MC price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CFS-0402MC to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Switches
Manufacturer Copal Electronics Inc.
Series CFS
Packaging Tube
Circuit SPST
Number of Positions 4
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.201" (5.10mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polyphenylene Sulfide (PPS)
Length 0.457" (11.61mm)
Operating Temperature Range -40°C ~ 85°C
Electrical Life 1,000 Cycles
Win Source Part Number 1161372-CFS-0402MC
Manufacturer Homepage www.nidec-copal-electronics.com/e
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Family Name CFS
Introduction Date November 07, 2004
ECCN EAR99
Estimated EOL Date 2024
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CFS-0402MC
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
CFS-0402MC Price

CFS-0402MC Datasheet
CFS-0402MC Application

CFS-0402MC Replacement
CFS-0402MC Pdf

CFS-0402MC Pinout
CFS-0402MC Image

CFS-0402MC Picture
CFS-0402MC In Stock

CFS-0402MC Distributor
CFS-0402MC DIP Switches

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 8KB FLASH 28SOIC
35
Surface Mount RF PIN Switch Diodes
215
Comparator with Reference
1100
IC COMP SGL LP 1.182V REF 8-DFN
27
High- Performance EE PLD
110
TRANS PREBIAS PNP 50V 0.2W UMT3F
300
IC FPGA 369 I/O 484FBGA
5
16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit (8-bit or 16-bit wide) MICROWIRE? serial access EEPROM
382