Search
Filters

CFS-0502MC

SWITCH DIP SPST 100MA 6V
Manufacturer: Copal Electronics Inc.
rohs
Availability: 2,560 In Stock
Copal Electronics Inc. CFS-0502MC is available at WIN SOURCE. Please review product page below for detailed information, including CFS-0502MC price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CFS-0502MC to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Switches
Manufacturer Copal Electronics Inc.
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 5
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.201" (5.10mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polyphenylene Sulfide (PPS)
Length 0.557" (14.15mm)
Temperature Range - Operating -40°C to 85°C
Electrical Life 1,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1029093-CFS-0502MC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Copal Electronics Inc.
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 5
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.201" (5.10mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polyphenylene Sulfide (PPS)
Length 0.557" (14.15mm)
Temperature Range - Operating -40°C to 85°C
Electrical Life 1,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1029093-CFS-0502MC
CFS-0502MC Price

CFS-0502MC Datasheet
CFS-0502MC Application

CFS-0502MC Replacement
CFS-0502MC Pdf

CFS-0502MC Pinout
CFS-0502MC Image

CFS-0502MC Picture
CFS-0502MC In Stock

CFS-0502MC Distributor
CFS-0502MC DIP Switches

Image
Mfr.Part No
Description
Stock
Dual P-Channel E nhancement Mode Field Effect Transistor
33298
Optocoupler, Phototriac Output, High dV/dt, Low Input Current
558
PROTECTED QUAD POWER DRIVERS
954
SILICON PLANAR ZENER DIODES
3000
DIODE ARRAY SCHOTTKY 70V SOT23
132000
FM Front-end Circuit for Car Radio
12000
10-Bit, 40 MSPS A/D Converter
1348