Search
Filters

CFS-0802MC

SLIDE SWITCHES (FULL PITCH)
Manufacturer: Copal Electronics Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 560 In Stock
Copal Electronics Inc. CFS-0802MC is available at WIN SOURCE. Please review product page below for detailed information, including CFS-0802MC price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CFS-0802MC to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Switches
Manufacturer Copal Electronics Inc.
Series CFS
Packaging Tube
Circuit SPST
Number of Positions 8
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.201" (5.10mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polyphenylene Sulfide (PPS)
Length 0.858" (21.80mm)
Operating Temperature Range -40°C ~ 85°C
Electrical Life 1,000 Cycles
Win Source Part Number 1161373-CFS-0802MC
Manufacturer Homepage www.nidec-copal-electronics.com/e
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
Categories Switches
Manufacturer Copal Electronics Inc.
Series CFS
Packaging Tube
Circuit SPST
Number of Positions 8
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.201" (5.10mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polyphenylene Sulfide (PPS)
Length 0.858" (21.80mm)
Operating Temperature Range -40°C ~ 85°C
Electrical Life 1,000 Cycles
Win Source Part Number 1161373-CFS-0802MC
Manufacturer Homepage www.nidec-copal-electronics.com/e
Storage Condition Dry storage cabinet & Humidity protection package
CFS-0802MC Price

CFS-0802MC Datasheet
CFS-0802MC Application

CFS-0802MC Replacement
CFS-0802MC Pdf

CFS-0802MC Pinout
CFS-0802MC Image

CFS-0802MC Picture
CFS-0802MC In Stock

CFS-0802MC Distributor
CFS-0802MC DIP Switches

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.8V 0.2A 8SOIC
332
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
98
IC REG LDO 3V 0.12A SC70-5
45525
Micropower, 1.8V, Precision Operational Amplifier with CMOS Inputs
5985
TRANS NPN 40V 2A 6TSSOP
6000