Search
Filters

CHP-041B

SWITCH PIANO DIP SPST 100MA 6V
Manufacturer: Copal Electronics Inc.
Availability: 20,000 In Stock
Copal Electronics Inc. CHP-041B is available at WIN SOURCE. Please review product page below for detailed information, including CHP-041B price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CHP-041B to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Switches
Manufacturer Copal Electronics Inc.
Packaging Bulk
Status Active
Circuit SPST
Number of Positions 4
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.181" (4.60mm)
Mounting Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable No
Body Material Polyphenylene Sulfide (PPS)
Length 0.279" (7.10mm)
Temperature Range - Operating -40°C to 85°C
Electrical Life 1,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1029199-CHP-041B
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Copal Electronics Inc.
Packaging Bulk
Status Active
Circuit SPST
Number of Positions 4
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.181" (4.60mm)
Mounting Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable No
Body Material Polyphenylene Sulfide (PPS)
Length 0.279" (7.10mm)
Temperature Range - Operating -40°C to 85°C
Electrical Life 1,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1029199-CHP-041B
CHP-041B Price

CHP-041B Datasheet
CHP-041B Application

CHP-041B Replacement
CHP-041B Pdf

CHP-041B Pinout
CHP-041B Image

CHP-041B Picture
CHP-041B In Stock

CHP-041B Distributor
CHP-041B DIP Switches

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.8MHZ 8SOIC
113452
Low voltage RF transceiver . 2.45GHz
391
2.7GHz RF SYNTHESIZER/VCO WITH INTEGRATED RF MIXER
543
VastLane™ HDMI Receiver
60
MOSFET N-CH 60V 18.5A DFN5X6
11012
Film Chip Capacitor
2864
IC VREF SHUNT 1.225V SOT23
2308
MOSFET P-CH 60V 12A IPAK
4844