Search
Filters

380LX393M016A032

Part No :
380LX393M016A032
Catalog :
Aluminum Capacitors
Description :
CAP ALUM 39000UF 20% 16V SNAP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series 380LX
Packaging Bulk
Capacitance 39000μF
Tolerance ±20%
Voltage Rating 16V
ESR (Equivalent Series Resistance) 22 mOhm @ 120Hz
Lifetime @ Temp. 3000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 6.95A @ 120Hz
Ripple Current - High Frequency 8A @ 20kHz
Lead Spacing 0.394" (10.00mm)
Dimension 1.378" Dia (35.00mm)
Height - Seated (Maximum) 1.457" (37.00mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 766503-380LX393M016A032
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
Family Name 380LX
Introduction Date September 12, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
EETHC1C393EA; ECOS1CP393EB; ECEC1CP393EB; 
Cornell Dubilier Electronics (CDE) 380LX393M016A032 is available at WIN SOURCE. Please review product page below for detailed information, including 380LX393M016A032 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 380LX393M016A032 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series 380LX
Packaging Bulk
Capacitance 39000μF
Tolerance ±20%
Voltage Rating 16V
ESR (Equivalent Series Resistance) 22 mOhm @ 120Hz
Lifetime @ Temp. 3000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 6.95A @ 120Hz
Ripple Current - High Frequency 8A @ 20kHz
Lead Spacing 0.394" (10.00mm)
Dimension 1.378" Dia (35.00mm)
Height - Seated (Maximum) 1.457" (37.00mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 766503-380LX393M016A032
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
Family Name 380LX
Introduction Date September 12, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
EETHC1C393EA; ECOS1CP393EB; ECEC1CP393EB; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 380LX393M016A032
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
380LX393M016A032 Price

380LX393M016A032 Datasheet
380LX393M016A032 Application

380LX393M016A032 Replacement
380LX393M016A032 Pdf

380LX393M016A032 Pinout
380LX393M016A032 Image

380LX393M016A032 Picture
380LX393M016A032 In Stock

380LX393M016A032 Distributor
380LX393M016A032 Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.5A SOT23-5
1094
TVS DIODE 24VWM 70VC SOD882
2097
IC MCU 16BIT 512KB FLASH 100LQFP
DIODE ZENER 36V 500MW SOD123
8093
IC FRONT END MOD 5GHZ WLAN 16QFN
890
2-Channel Dual ADC Pipelined 100Msps 8-bit Parallel 48-Pin TQFP EP T/R / IC ADC 8BIT 100MSPS DL 48-TQFP
185
OCTAL BUS TRANSCEIVERS WITH OPEN-COLLECTOR OUTPUTS | IC TRANSCVR INVERT 5.5V 20DIP
9
ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
2
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS
9
IC DAC 16BIT SERIAL IN 8-SOIC
30

Top Sellers