Search
Filters

380LX472M063K022

Part No :
380LX472M063K022
Catalog :
Aluminum Capacitors
Description :
CAP ALUM 4700UF 20% 63V SNAP / Cap Aluminum Lytic 4700uF 63V 20% (30 X 30mm) Snap-In 10mm 0.08 Ohm 4900mA 3000h 85°C
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 600 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Introduction Date September 12, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
LLS1J472MELB; MALIEYH07BB447J02K;  LLS1J472MHLB; ECOS1JP472DB; 
Supply and Demand Status Limited
Fake Threat In the Open Market 95 pct.
Popularity Medium
Win Source Part Number 777732-380LX472M063K022
Package Radial, Can - Snap-In
Mounting Style Through Hole
Height - Seated (Maximum) 1.260" (32.00mm)
Dimension 1.181" Dia (30.00mm)
Lead Spacing 0.394" (10.00mm)
Ripple Current - High Frequency 5.6A @ 20kHz
Ripple Current - Low Frequency 4.9A @ 120Hz
Applications General
Polarization Polar
Operating Temperature Range -40°C ~ 85°C
Lifetime @ Temp. 3000 Hrs @ 85°C
ESR (Equivalent Series Resistance) 80 mOhm @ 120Hz
Voltage Rating DC 63V
Tolerance ±20%
Capacitance 4700μF
Packaging Bulk
Series 380LX
Manufacturer Cornell Dubilier Electronics (CDE)
Categories Capacitors
Family Name 380LX
Cornell Dubilier Electronics (CDE) 380LX472M063K022 is available at WIN SOURCE. Please review product page below for detailed information, including 380LX472M063K022 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 380LX472M063K022 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Introduction Date September 12, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
LLS1J472MELB; MALIEYH07BB447J02K;  LLS1J472MHLB; ECOS1JP472DB; 
Supply and Demand Status Limited
Fake Threat In the Open Market 95 pct.
Popularity Medium
Win Source Part Number 777732-380LX472M063K022
Package Radial, Can - Snap-In
Mounting Style Through Hole
Height - Seated (Maximum) 1.260" (32.00mm)
Dimension 1.181" Dia (30.00mm)
Lead Spacing 0.394" (10.00mm)
Ripple Current - High Frequency 5.6A @ 20kHz
Ripple Current - Low Frequency 4.9A @ 120Hz
Applications General
Polarization Polar
Operating Temperature Range -40°C ~ 85°C
Lifetime @ Temp. 3000 Hrs @ 85°C
ESR (Equivalent Series Resistance) 80 mOhm @ 120Hz
Voltage Rating DC 63V
Tolerance ±20%
Capacitance 4700μF
Packaging Bulk
Series 380LX
Manufacturer Cornell Dubilier Electronics (CDE)
Categories Capacitors
Family Name 380LX
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 380LX472M063K022
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
380LX472M063K022 Price

380LX472M063K022 Datasheet
380LX472M063K022 Application

380LX472M063K022 Replacement
380LX472M063K022 Pdf

380LX472M063K022 Pinout
380LX472M063K022 Image

380LX472M063K022 Picture
380LX472M063K022 In Stock

380LX472M063K022 Distributor
380LX472M063K022 Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
contactless operation provides noiseless operation
850
Distance Measuring Sensor Unit Digital output (50 mm) type
30
FUSE BOARD MNT 3.15A 600VDC 2SMD / Surface Mount Fuses
150
IC OPAMP GP 3MHZ RRO SOT23-5
5701
20-Bit, Pin-Programmable, Low Power Sigma-Delta ADC | IC ADC 20BIT SIGMA-DELTA 14SO
7
Precision Low Power FGA™ Voltage References | IC VREF SERIES 2.5V SOT23-3
73
IC GATE DRVR HALF-BRIDGE 14SO / HIGH-SIDE AND LOW-SIDE GATE DRIVER IN SO-14
1000

Top Sellers