Search
Filters

DPP2P33K-F

rohs
Availability: 610 In Stock
Products specifications
Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series DPP
Packaging Bulk
Capacitance 0.33μF
Tolerance ±10%
Voltage Rating - AC 140V
Voltage Rating - DC 250V
Dielectric Material Polypropylene (PP), Metallized
Operating Temperature Range -55°C ~ 105°C
Mounting Style Through Hole
Package Radial
Dimension 1.260" L x 0.591" W (32.00mm x 15.00mm)
Height - Seated (Maximum) 1.102" (28.00mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications High Frequency, Switching
Features Low ESR
Win Source Part Number 777861-DPP2P33K-F
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
Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series DPP
Packaging Bulk
Capacitance 0.33μF
Tolerance ±10%
Voltage Rating - AC 140V
Voltage Rating - DC 250V
Dielectric Material Polypropylene (PP), Metallized
Operating Temperature Range -55°C ~ 105°C
Mounting Style Through Hole
Package Radial
Dimension 1.260" L x 0.591" W (32.00mm x 15.00mm)
Height - Seated (Maximum) 1.102" (28.00mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications High Frequency, Switching
Features Low ESR
Win Source Part Number 777861-DPP2P33K-F
Storage Condition Dry storage cabinet & Humidity protection package
DPP2P33K-F Price

DPP2P33K-F Datasheet
DPP2P33K-F Application

DPP2P33K-F Replacement
DPP2P33K-F Pdf

DPP2P33K-F Pinout
DPP2P33K-F Image

DPP2P33K-F Picture
DPP2P33K-F In Stock

DPP2P33K-F Distributor
DPP2P33K-F Film Capacitors

Image
Mfr.Part No
Description
Stock
Echo Processor IC
68
WINBOND I/O
431
TOSHIBA BIPOLAR LINEAR INTEGRATED CIRCUIT SILICON MONOLITHIC
381
IC REG CTRLR MULT TOP 8VSSOP
49150