Search
Filters

MCH38FM220J

Part No : MCH38FM220J
Catalog : Mica and PTFE Capacitors
Description : CAP MICA 22PF 5% 4KV SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Bulk
Status Active
Capacitance 22pF
Tolerance ±5%
Voltage Rating 4000V
Dielectric Material Mica
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Features RF, High Q, Low Loss
Height - Seated (Max) 0.080" (2.03mm)
Win Source Part Number 1039052-MCH38FM220J
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
The MCH38FM220J is defined as Mica and PTFE Capacitors ,included in Capacitors group. The designer and manufactured of MCH38FM220J is Cornell Dubilier Electronics (CDE). It is available in WIN SOURCE PHI warehouse. The storage code of MCH38FM220J is 454103. More detailed data for MCH38FM220J, feel free to contact us.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Bulk
Status Active
Capacitance 22pF
Tolerance ±5%
Voltage Rating 4000V
Dielectric Material Mica
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Features RF, High Q, Low Loss
Height - Seated (Max) 0.080" (2.03mm)
Win Source Part Number 1039052-MCH38FM220J
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCH38FM220J
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
MCH38FM220J Price

MCH38FM220J Datasheet
MCH38FM220J Application

MCH38FM220J Replacement
MCH38FM220J Pdf

MCH38FM220J Pinout
MCH38FM220J Image

MCH38FM220J Picture
MCH38FM220J In Stock

MCH38FM220J Distributor
MCH38FM220J Mica and PTFE Capacitors

Image
Mfr.Part No
Description
Stock
ANT HERCULES ISM 868MHZ SMA
14
IC MOTOR CONTROLLER PAR 28TSSOP
24
IC TXRX 3.3V RS485 LOWPWR 8-SOIC
57
80C51 8-bit microcontroller family 4K/128 OTP/ROM/ROMless low voltage 2.7V.5.5V, low power, high speed 33 MHz
88
Synchronous CPU Buck Controller for 12V Only Applications
5
DIODE ZENER 22V 150MW SOT523
1800

Top Sellers