Search
Filters

WBR5-450A

CAP ALUM 5UF 450V AXIAL
rohs
Rated 5/5 based on 1 customer reviews
Availability: 555 In Stock
Cornell Dubilier Electronics (CDE) WBR5-450A is available at WIN SOURCE. Please review product page below for detailed information, including WBR5-450A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for WBR5-450A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series WBR
Packaging Bulk
Capacitance 5μF
Tolerance -10%, +50%
Voltage Rating DC 450V
ESR (Equivalent Series Resistance) 40 Ohm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 42mA @ 120Hz
Ripple Current - High Frequency 54.6mA @ 100kHz
Dimension 0.470" Dia x 1.570" L (11.94mm x 39.88mm)
Mounting Style Through Hole
Package Axial, Can
Win Source Part Number 792883-WBR5-450A
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
Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series WBR
Packaging Bulk
Capacitance 5μF
Tolerance -10%, +50%
Voltage Rating DC 450V
ESR (Equivalent Series Resistance) 40 Ohm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 42mA @ 120Hz
Ripple Current - High Frequency 54.6mA @ 100kHz
Dimension 0.470" Dia x 1.570" L (11.94mm x 39.88mm)
Mounting Style Through Hole
Package Axial, Can
Win Source Part Number 792883-WBR5-450A
Storage Condition Dry storage cabinet & Humidity protection package
WBR5-450A Price

WBR5-450A Datasheet
WBR5-450A Application

WBR5-450A Replacement
WBR5-450A Pdf

WBR5-450A Pinout
WBR5-450A Image

WBR5-450A Picture
WBR5-450A In Stock

WBR5-450A Distributor
WBR5-450A Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
IC OPAMP DIFF 290MHZ 8MSOP
129
TVS DIODE 5VWM 12.5VC DFN6
2095
Thyristors
190
N-Channel 30-V (D-S) 175C MOSFET
6679
2-input AND gate
468834
Hex Schmitt Trigger
7583
Subminiature Fuses
1082000
SCR logic level, high temperature
2993