Search
Filters

2597951

Part No : 2597951
Manufacturer : Coto Technology
Catalog : Signal Relays,Up to 2 Amps
Description : RELAY REED SPST 500MA 12V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Relays
Manufacturer Coto Technology
Series 9012
Packaging Tube
Relay Type Reed
Coil Type Non Latching
Coil Current 16mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500mA
Switching Voltage 200VAC, 200VDC - Max
Turn On Voltage (Maximum) 9 VDC
Turn Off Voltage (Minimum) 1 VDC
Operate Time 0.35ms
Release Time 0.1ms
Features Diode, Magnetic Shield
Mounting Style Through Hole
Termination Style PC Pin
Coil Resistance 750 Ohms
Operating Temperature Range -20°C ~ 85°C
Win Source Part Number 766443-2597951
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Coto Technology 2597951 is available at WIN SOURCE. Please review product page below for detailed information, including 2597951 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 2597951 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Relays
Manufacturer Coto Technology
Series 9012
Packaging Tube
Relay Type Reed
Coil Type Non Latching
Coil Current 16mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500mA
Switching Voltage 200VAC, 200VDC - Max
Turn On Voltage (Maximum) 9 VDC
Turn Off Voltage (Minimum) 1 VDC
Operate Time 0.35ms
Release Time 0.1ms
Features Diode, Magnetic Shield
Mounting Style Through Hole
Termination Style PC Pin
Coil Resistance 750 Ohms
Operating Temperature Range -20°C ~ 85°C
Win Source Part Number 766443-2597951
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2597951
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
2597951 Price

2597951 Datasheet
2597951 Application

2597951 Replacement
2597951 Pdf

2597951 Pinout
2597951 Image

2597951 Picture
2597951 In Stock

2597951 Distributor
2597951 Signal Relays,Up to 2 Amps

Image
Mfr.Part No
Description
Stock
Dual Precision, 500 ns Settling, BiFET Op Amp
19
IC MCU 16BIT 768KB FLASH 144LQFP
51
IC DRIVER DUAL BTL PAR 16SO
11
N-Channel, Logic Level, PowerTrenchTM MOSFET
270
DIODE GEN PURP 600V 3A DO201AD
159

Top Sellers