Search
Filters

C3D08065A

Part No : C3D08065A
Manufacturer : Cree/Wolfspeed
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 650V 8A TO220-2
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 282 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Cree/Wolfspeed
Packaging Tube/Rail
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650V
Current - Average Rectified (Io) 8A (DC)
Voltage - Forward (Vf) (Max) @ If 1.8V @ 8A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 60μA @ 650V
Capacitance @ Vr, F 441pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220-2
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1027289-C3D08065A
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
The Cree/Wolfspeed C3D08065A is a Silicon Carbide Schottky diodes, encapsulated in TO-220-2 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 650V and 1.8V @ 8A, separately. The highest operating temperature of the C3D08065A is -55°C to 175°C. It can deliver 8A (DC) average rectified current and 60μA @ 650V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Cree/Wolfspeed
Packaging Tube/Rail
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650V
Current - Average Rectified (Io) 8A (DC)
Voltage - Forward (Vf) (Max) @ If 1.8V @ 8A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 60μA @ 650V
Capacitance @ Vr, F 441pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220-2
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1027289-C3D08065A
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C3D08065A
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
C3D08065A Price

C3D08065A Datasheet
C3D08065A Application

C3D08065A Replacement
C3D08065A Pdf

C3D08065A Pinout
C3D08065A Image

C3D08065A Picture
C3D08065A In Stock

C3D08065A Distributor
C3D08065A Diodes,Rectifiers - Single