Search
Filters

C3D20060D

Part No : C3D20060D
Manufacturer : Cree/Wolfspeed
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 600V TO247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,772 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Cree/Wolfspeed
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 10A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1027294-C3D20060D
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The C3D20060D, designed by Cree/Wolfspeed , is a Silicon Carbide Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 1.8V @ 10A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 50μA @ 600V. The device is offered in TO-247-3 Tube/Rail and is specified over the -55°C to 175°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Cree/Wolfspeed
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 10A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1027294-C3D20060D
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C3D20060D
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
C3D20060D Price

C3D20060D Datasheet
C3D20060D Application

C3D20060D Replacement
C3D20060D Pdf

C3D20060D Pinout
C3D20060D Image

C3D20060D Picture
C3D20060D In Stock

C3D20060D Distributor
C3D20060D Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
OPTOISOLTR 8.2KV TRANSISTOR SMD
2972
128 Megabit CMOS 3.0 Volt Flash Memory with 104-MHz SPI (Serial Peripheral Interface) Bus
24
IC RTC CLK/CALENDAR PAR 24-QSOP
250
IC DAC 8BIT SGL 2WIRE SER 8-DIP
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V HS 8-DIP
60
IC GATE NAND 4CH 2-INP 14-SOEIAJ
51
IC SRAM 36MBIT 400MHZ 165FBGA
14

Top Sellers