The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MLCSWT-A1-0000-000XE1

Part No MLCSWT-A1-0000-000XE1
Manufacturer CreeLED, Inc.
Catalog Optics - LEDs - Light Pipes
Description LED XLAMP COOL WHITE 6500K 4SMD / LED Lighting series White, Cool 6500K 6.4V 50mA 120° 4-SMD, J-Lead Exposed Pad
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
Pricing & Ordering $1.262 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
26+
$1.9790
$51.454
62+
$1.6240
$100.688
96+
$1.5730
$151.008
132+
$1.5220
$200.904
170+
$1.4710
$250.070
228+
$1.3190
$300.732
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,400 pieces
MOQ: 26 pcs
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
Category Optoelectronics>LED Lighting - White
Mfr CreeLED, Inc.
Series XLamp® ML-C
Package Tape & Reel
Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 29lm (27lm ~ 31lm)
Current - Test 50mA
Voltage - Forward (Vf) (Typ) 6.4V
Lumens/Watt @ Current - Test 91 lm/W
CRI (Color Rendering Index) 75 (Typ)
Current - Max 175mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, J-Lead Exposed Pad
Supplier Device Package SMD
Dimension 0.138" L x 0.124" W (3.50mm x 3.15mm)
Height - Seated (Max) 0.052" (1.33mm)
Thermal Resistance of Package 13°C/W
Base Product Number MLCSWT
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MLCSWTA10000000XE1,MLCSWT-A1-0000-000XE1TR,MLCSWT-A1-0000-000XE1DKR,MLCSWT-A1-0000-000XE1CT
Standard Package 1,400
Win Source Part Number 1079092-MLCSWT-A1-0000-000XE1
Fake Threat In the Open Market 49 pct.
Alternative Parts
(Cross-Reference)
MLCSWT-H1-0000-000WE7; MLESWT-A1-0000-0003E3; MLESWT-U1-0000-0001E8; 

Description

The CreeLED, Inc. XLamp ML-C series LED lighting component, with part number MLCSWT-A1-0000-000XE1, is a white, cool color LED. It has a viewing angle of 120 degrees and a forward voltage of 6.4V. The maximum current it can handle is 175mA. This SMD (SMT) package is 0.138 inches long and 0.124 inches wide. It has a thermal resistance of 13 degrees Celsius per watt. The MLCSWT-A1-0000-000XE1 has a CCT of 6500K and a CRI of 75. The lumens/watt at current test is 91 lm/W. This component has a medium popularity and a 49% fake threat in the open market. Its MSL level is 2A (4 weeks) and its REACH status is unaffected.