Search
Filters

ABM3-8.000MHZ-D2Y-T

Part No :
ABM3-8.000MHZ-D2Y-T
Manufacturer :
Catalog :
Crystals
Description :
CRYSTAL 8.0000MHZ 18PF SMD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
290+
€0.168
€48.593
680+
€0.143
€96.916
1,050+
€0.138
€144.594
1,440+
€0.134
€192.754
1,870+
€0.129
€241.309
2,480+
€0.117
€288.977
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,600 pieces can ship immediately
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Crystals, Oscillators, Resonators
Manufacturer Abracon LLC
Packaging Reel - TR
Status Active
Type MHz Crystal
Frequency 8MHz
Frequency Stability ±30ppm
Frequency Tolerance ±20ppm
Load Capacitance 18pF
ESR 140 Ohm
Operating Mode Fundamental
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.051" (1.30mm)
Win Source Part Number 113139-ABM3-8.000MHZ-D2Y-T
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Test & Measurement, Consumer Electronics, Wireless, Clock & Timing
Alternative Parts
(Cross-Reference)
CX532Z-A2B3C5-70-8.0D18; ABM3-8.000MHZ-D2Y; ABM3-8.000MHz-18-R500-B-2-Y-T; 
Abracon LLC ABM3-8.000MHZ-D2Y-T is available at WIN SOURCE. Please review product page below for detailed information, including ABM3-8.000MHZ-D2Y-T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ABM3-8.000MHZ-D2Y-T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Crystals, Oscillators, Resonators
Manufacturer Abracon LLC
Packaging Reel - TR
Status Active
Type MHz Crystal
Frequency 8MHz
Frequency Stability ±30ppm
Frequency Tolerance ±20ppm
Load Capacitance 18pF
ESR 140 Ohm
Operating Mode Fundamental
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.051" (1.30mm)
Win Source Part Number 113139-ABM3-8.000MHZ-D2Y-T
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Test & Measurement, Consumer Electronics, Wireless, Clock & Timing
Alternative Parts
(Cross-Reference)
CX532Z-A2B3C5-70-8.0D18; ABM3-8.000MHZ-D2Y; ABM3-8.000MHz-18-R500-B-2-Y-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ABM3-8.000MHZ-D2Y-T
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
ABM3-8.000MHZ-D2Y-T Price

ABM3-8.000MHZ-D2Y-T Datasheet
ABM3-8.000MHZ-D2Y-T Application

ABM3-8.000MHZ-D2Y-T Replacement
ABM3-8.000MHZ-D2Y-T Pdf

ABM3-8.000MHZ-D2Y-T Pinout
ABM3-8.000MHZ-D2Y-T Image

ABM3-8.000MHZ-D2Y-T Picture
ABM3-8.000MHZ-D2Y-T In Stock

ABM3-8.000MHZ-D2Y-T Distributor
ABM3-8.000MHZ-D2Y-T Crystals

Image
Mfr.Part No
Description
Stock
3.0A Low Dropout Linear Regulator with Programmable Soft-Start
297
IC EEPROM 16KBIT 1MHZ 8DIP / EEPROM Serial-2Wire 16K-bit 2K x 8 2.5V/3.3V/5V 8-Pin DIP Tube
215
RELAY TELECOM DPDT 1A 5V
54
IC REG LDO 1.8V 60MA SOT23-5
153
IC COMP QUAD LOW PWR 14SOIC
166
IC POWER MANAGEMENT 5CH 24-VQFN
1000

Top Sellers