Search
Filters

FOXSDLF/200-20/TR

Part No :
FOXSDLF/200-20/TR
Manufacturer :
Catalog :
Crystals
Description :
CRYSTAL 20.0000MHZ 20PF SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 166 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Crystals, Oscillators, Resonators
Manufacturer Fox Electronics
Packaging Reel - TR
Status Active
Type MHz Crystal
Frequency 20MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR 30 Ohm
Operating Mode Fundamental
Temperature Range - Operating -20°C to 70°C
Mounting SMD (SMT)
Dimension 0.461" L x 0.197" W (11.70mm x 5.00mm)
Height - Seated (Max) 0.177" (4.50mm)
Win Source Part Number 204256-FOXSDLF/200-20/TR
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Fox Electronics FOXSDLF/200-20/TR is available at WIN SOURCE. Please review product page below for detailed information, including FOXSDLF/200-20/TR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FOXSDLF/200-20/TR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Crystals, Oscillators, Resonators
Manufacturer Fox Electronics
Packaging Reel - TR
Status Active
Type MHz Crystal
Frequency 20MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR 30 Ohm
Operating Mode Fundamental
Temperature Range - Operating -20°C to 70°C
Mounting SMD (SMT)
Dimension 0.461" L x 0.197" W (11.70mm x 5.00mm)
Height - Seated (Max) 0.177" (4.50mm)
Win Source Part Number 204256-FOXSDLF/200-20/TR
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Application Field Used in Clock & Timing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FOXSDLF/200-20/TR
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
FOXSDLF/200-20/TR Price

FOXSDLF/200-20/TR Datasheet
FOXSDLF/200-20/TR Application

FOXSDLF/200-20/TR Replacement
FOXSDLF/200-20/TR Pdf

FOXSDLF/200-20/TR Pinout
FOXSDLF/200-20/TR Image

FOXSDLF/200-20/TR Picture
FOXSDLF/200-20/TR In Stock

FOXSDLF/200-20/TR Distributor
FOXSDLF/200-20/TR Crystals

Image
Mfr.Part No
Description
Stock
IC LINE DRVR DUAL ADSL 28-HTSSOP
8500
DIODE ZENER 5.1V 350MW SOD123
254
N-CHANNEL MOSFET (dual transistors)
5300
IC CLK BUFFER 2:2 75MHZ 8WSON
275
MOSFET N-CH 500V 16.5A TO-3P
30
16-Bit, 8-Channel Serial Output Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SAR 20SSOP

Top Sellers