Search
Filters

219-6LPSTR

Part No :
219-6LPSTR
Manufacturer :
Catalog :
DIP Switches
Description :
SWITCH SLIDE DIP SPST 100MA 20V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 698 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer CTS Electrocomponents
Packaging Reel
Circuit SPST
Number of Positions 6
Current Rating (Amps) 100mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.160" (4.06mm)
Mounting Style SMD
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Epoxy Sealed Terminals, Tape Seal
Temperature Range - Operating -55°C ~ 85°C
Length 0.658" (16.71mm)
Electrical Life 2,000 Cycles
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Win Source Part Number 809378-219-6LPSTR
Products specifications
ECAD Module
Manufacturer CTS Electrocomponents
Packaging Reel
Circuit SPST
Number of Positions 6
Current Rating (Amps) 100mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.160" (4.06mm)
Mounting Style SMD
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Epoxy Sealed Terminals, Tape Seal
Temperature Range - Operating -55°C ~ 85°C
Length 0.658" (16.71mm)
Electrical Life 2,000 Cycles
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Win Source Part Number 809378-219-6LPSTR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 219-6LPSTR
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
219-6LPSTR Price

219-6LPSTR Datasheet
219-6LPSTR Application

219-6LPSTR Replacement
219-6LPSTR Pdf

219-6LPSTR Pinout
219-6LPSTR Image

219-6LPSTR Picture
219-6LPSTR In Stock

219-6LPSTR Distributor
219-6LPSTR DIP Switches

Image
Mfr.Part No
Description
Stock
Enhanced Quad RS-485/RS-422 Line Receivers
486
IC REG LDO 2.5V 0.15A TSOT23-5
3102
FIXED IND 22UH 1.35A 250 MOHM / POWER-CHOKE WE-PD
80
COMPOUND TRANSISTOR
18750
AT91 ARM? Thumb?-based Microcontrollers
381
IC ADC 12 BIT 200KHZ 8VSSOP
10
LED GREEN CLEAR 1206 SMD
256

Top Sellers