Search
Filters

766163103G

Part No : 766163103G
Manufacturer : CTS Resistor Products
Catalog : Resistor Networks,Arrays
Description : RES ARRAY 8 RES 10K OHM 16SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,122 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer CTS Resistor Products
Packaging Tube
Part Status Obsolete (End Of Life)
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±2%
Number of Resistors 8
Number of Pins 16
Power Per Element 160mW
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Dimension 0.390" L x 0.154" W (9.90mm x 3.90mm)
Height - Seated (Maximum) 0.069" (1.75mm)
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Win Source Part Number 806525-766163103G
Products specifications
ECAD Module
Manufacturer CTS Resistor Products
Packaging Tube
Part Status Obsolete (End Of Life)
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±2%
Number of Resistors 8
Number of Pins 16
Power Per Element 160mW
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Dimension 0.390" L x 0.154" W (9.90mm x 3.90mm)
Height - Seated (Maximum) 0.069" (1.75mm)
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Win Source Part Number 806525-766163103G
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 766163103G
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
766163103G Price

766163103G Datasheet
766163103G Application

766163103G Replacement
766163103G Pdf

766163103G Pinout
766163103G Image

766163103G Picture
766163103G In Stock

766163103G Distributor
766163103G Resistor Networks,Arrays

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 35A PPAK 1212-8
1850
Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
63
1.2-V, 12-/10-/8-BIT, 200-KSPS/100-KSPS, MICRO-POWER, MINIATURE ANALOG-TO-DIGITAL CONVERTER WITH SERIAL INTERFACE
622
MOSFET N-CH 500V 18A TO-220SIS
758
Micropower, 100mA CMOS LDO Regulator
7000
DYNAMIC NMOS RAM
199

Top Sellers