Search
Filters

CYRF9935-24LQXC

Part No : CYRF9935-24LQXC
Catalog : RF Transceiver ICs
Description : IC RF TXRX ISM>1GHZ 24UFQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,475 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 78 pct.
Popularity Medium
MSL Level 3 (168 Hours)
Manufacturer Pack Quantity 490
Supplier Device Package 24-QFN (4x4)
Manufacturer Package 24-UFQFN Exposed Pad
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supply Voltage (V) 1.9V ~ 3.6V
Serial Interfaces SPI
Sensitivity -93dBm
Power - Output 0dBm
Current - Receiving 14mA ~ 15mA
Frequency 2.4GHz
Modulation GFSK
RF Family/Standard General ISM > 1GHZ
Type TxRx Only
Packaging Tray
Manufacturer Cypress Semiconductor Corp
Current - Transmitting 6.3mA ~ 15mA
Win Source Part Number 807712-CYRF9935-24LQXC
Data Rate (Maximum) 2Mbps
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 78 pct.
Popularity Medium
MSL Level 3 (168 Hours)
Manufacturer Pack Quantity 490
Supplier Device Package 24-QFN (4x4)
Manufacturer Package 24-UFQFN Exposed Pad
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supply Voltage (V) 1.9V ~ 3.6V
Serial Interfaces SPI
Sensitivity -93dBm
Power - Output 0dBm
Current - Receiving 14mA ~ 15mA
Frequency 2.4GHz
Modulation GFSK
RF Family/Standard General ISM > 1GHZ
Type TxRx Only
Packaging Tray
Manufacturer Cypress Semiconductor Corp
Current - Transmitting 6.3mA ~ 15mA
Win Source Part Number 807712-CYRF9935-24LQXC
Data Rate (Maximum) 2Mbps
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CYRF9935-24LQXC
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
CYRF9935-24LQXC Price

CYRF9935-24LQXC Datasheet
CYRF9935-24LQXC Application

CYRF9935-24LQXC Replacement
CYRF9935-24LQXC Pdf

CYRF9935-24LQXC Pinout
CYRF9935-24LQXC Image

CYRF9935-24LQXC Picture
CYRF9935-24LQXC In Stock

CYRF9935-24LQXC Distributor
CYRF9935-24LQXC RF Transceiver ICs

Image
Mfr.Part No
Description
Stock
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 256MC 7.5NS 256FTBGA
404
IC 16BIT TRANSP D-LATCH 48-TSSOP
288
LOW DROPOUT REGULATOR with POWER-UP RESET
120
IC EEPROM 1KBIT 400KHZ 8SSOPB
689
4-Pin SIP OptoMOS Relay
4
DIODE GEN PURP 100V 3A SMC
286
IC OPAMP GP 1MHZ TO99-8
51
16-Bit Single-Chip Microcontroller with C166SV2 Core
92

Top Sellers