Search
Filters

CYW20730A1KFBGT

Part No : CYW20730A1KFBGT
Catalog : RF Transceiver ICs
Description : IC RF TXRX+MCU BLUETOOTH 64VFBGA / Single-Chip Bluetooth Transceiver for Wireless Input Devices
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Cypress Semiconductor Corp
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v3.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 4dBm
Sensitivity -88dBm
Serial Interfaces I2C, SPI, UART
GPIO 4
Supply Voltage (V) 1.2V
Current - Receiving 26.6mA
Current - Transmitting 19mA ~ 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-VFBGA
Supplier Device Package 64-FBGA (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Win Source Part Number 806088-CYW20730A1KFBGT
Products specifications
ECAD Module
Manufacturer Cypress Semiconductor Corp
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v3.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 4dBm
Sensitivity -88dBm
Serial Interfaces I2C, SPI, UART
GPIO 4
Supply Voltage (V) 1.2V
Current - Receiving 26.6mA
Current - Transmitting 19mA ~ 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-VFBGA
Supplier Device Package 64-FBGA (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Win Source Part Number 806088-CYW20730A1KFBGT
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CYW20730A1KFBGT
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
CYW20730A1KFBGT Price

CYW20730A1KFBGT Datasheet
CYW20730A1KFBGT Application

CYW20730A1KFBGT Replacement
CYW20730A1KFBGT Pdf

CYW20730A1KFBGT Pinout
CYW20730A1KFBGT Image

CYW20730A1KFBGT Picture
CYW20730A1KFBGT In Stock

CYW20730A1KFBGT Distributor
CYW20730A1KFBGT RF Transceiver ICs

Image
Mfr.Part No
Description
Stock
Surface Mount LED
740
LARGE FORWARD INPUT TYPE HIGH ISOLATION VOLTAGE MULTI PHOTOCOUPLER SIRIES
200
SILICON PLANAR POWER ZENER DIODES 
1000
Optoisolator Transistor Output 2500Vrms 1 Channel 4-SOP
25
TRANS PNP 60V 4.2A SOT89
500

Top Sellers