Search
Filters

FM24V01A-G

Part No : FM24V01A-G
Catalog : Memory
Description : IC FRAM 128KBIT 3.4MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 128Kb (16K x 8)
Max Frequency 3.4MHz
Access Time 130ns
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1039063-FM24V01A-G
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
The FM24V01A-G, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 8-SOIC. The FM24V01A-G is a 128Kb (16K x 8) FRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 128Kb (16K x 8)
Max Frequency 3.4MHz
Access Time 130ns
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1039063-FM24V01A-G
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FM24V01A-G
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
FM24V01A-G Price

FM24V01A-G Datasheet
FM24V01A-G Application

FM24V01A-G Replacement
FM24V01A-G Pdf

FM24V01A-G Pinout
FM24V01A-G Image

FM24V01A-G Picture
FM24V01A-G In Stock

FM24V01A-G Distributor
FM24V01A-G Memory

Image
Mfr.Part No
Description
Stock
IC DAC 8BIT MULT HS MONO 16SOIC
557
IC THERMOSTAT PRESET SOT23-5
1920
2-to-1 I2C-bus master selector with interrupt logic and reset
15
Asymmetrical Dual N-Channel 30-V (D-S) MOSFET
290
32 Mbit, Low Voltage, Serial Flash Memory With 50MHz SPI Bus Interface
150

Top Sellers