Search
Filters

FM25CL64B-GA

Part No : FM25CL64B-GA
Catalog : Memory
Description : IC FRAM 64KBIT 16MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 64Kb (8K x 8)
Max Frequency 16MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1039078-FM25CL64B-GA
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
The FM25CL64B-GA, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 8-SOIC. The FM25CL64B-GA is a 64Kb (8K x 8) FRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 125°C (TA) and the operating supply voltage of 3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 64Kb (8K x 8)
Max Frequency 16MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1039078-FM25CL64B-GA
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FM25CL64B-GA
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
FM25CL64B-GA Price

FM25CL64B-GA Datasheet
FM25CL64B-GA Application

FM25CL64B-GA Replacement
FM25CL64B-GA Pdf

FM25CL64B-GA Pinout
FM25CL64B-GA Image

FM25CL64B-GA Picture
FM25CL64B-GA In Stock

FM25CL64B-GA Distributor
FM25CL64B-GA Memory

Image
Mfr.Part No
Description
Stock
HIGH SPEED 16K x 8 CMOS EPROM
1
Single Zener diodes
1178
IC USB POWER SWITCH
600
LOW-POWER JFET-INPUT OPERATIONAL AMPLIFIERS
222
IC DGTL POT DL 50K 2CH 14-TSSOP
544
IC MIXER 500MHZ UP CONVRT 20SSOP
2217
DC/DC CNVRTR 2X0.6-1.8V 144BGA
30
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs | IC FF D-TYPE SNGL 8BIT 20SOP
975

Top Sellers