Search
Filters

STK14C88-3NF45

Part No : STK14C88-3NF45
Catalog : Memory
Description : IC NVSRAM 256KBIT 45NS 32SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 45ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-SOIC
Win Source Part Number 1103110-STK14C88-3NF45
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
The STK14C88-3NF45, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 32-SOIC. The STK14C88-3NF45 is a 256Kb (32K x 8) NVSRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 45ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-SOIC
Win Source Part Number 1103110-STK14C88-3NF45
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STK14C88-3NF45
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
STK14C88-3NF45 Price

STK14C88-3NF45 Datasheet
STK14C88-3NF45 Application

STK14C88-3NF45 Replacement
STK14C88-3NF45 Pdf

STK14C88-3NF45 Pinout
STK14C88-3NF45 Image

STK14C88-3NF45 Picture
STK14C88-3NF45 In Stock

STK14C88-3NF45 Distributor
STK14C88-3NF45 Memory

Image
Mfr.Part No
Description
Stock
INTERLEAVED DUAL PWM CONTROLLER WITH PROGRAMMABLE MAX DUTY CYCLE
10
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
40
MOSFET N-CH 400V 10A D2PAK
99
IC REG LDO 2.5V/2V 0.15A 5SOT
1820
3A,30V,500KHz Step-Down Converter
6000
LOW VOLTAGE DETECTOR
6897
IC FLASH 4MBIT 70NS 32PLCC
72
IC PLD 25NS 28PLCC
10
Wide Input Voltage Range, High Efficiency
300

Top Sellers