ADS7871IDBRG4

Part No :
ADS7871IDBRG4
Manufacturer :
Catalog :
Data Acquisition - ADCs/DACs - Special Purpose
Description :
8-Channel Single ADC SAR 48ksps 14-bit Serial (3-Wire, 2-Wire, SPI, QSPI, Microwire) 28-Pin SSOP T/R / IC 14BIT 48KSPS DAS W/ADC 28SSOP
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
4+
$13.0490
$52.196
10+
$10.8640
$108.640
15+
$10.5510
$158.265
20+
$10.2390
$204.780
26+
$9.9270
$258.102
34+
$8.9910
$305.694
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,980 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 14 b
Sampling Rate 48k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 009352-ADS7871IDBRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Family Name ADS7871
Introduction Date May 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
AS1538-BTSU; MAX1254BEUE;  MAX1254BEUE-T; MAX1254BEUE+; 
Texas Instruments ADS7871IDBRG4 is available at WIN SOURCE. Please review product page below for detailed information, including ADS7871IDBRG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADS7871IDBRG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 14 b
Sampling Rate 48k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 009352-ADS7871IDBRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Family Name ADS7871
Introduction Date May 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
AS1538-BTSU; MAX1254BEUE;  MAX1254BEUE-T; MAX1254BEUE+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS7871IDBRG4
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
ADS7871IDBRG4 Price

ADS7871IDBRG4 Datasheet
ADS7871IDBRG4 Application

ADS7871IDBRG4 Replacement
ADS7871IDBRG4 Pdf

ADS7871IDBRG4 Pinout
ADS7871IDBRG4 Image

ADS7871IDBRG4 Picture
ADS7871IDBRG4 In Stock

ADS7871IDBRG4 Distributor
ADS7871IDBRG4 Data Acquisition - ADCs/DACs - Special Purpose

Image
Mfr.Part No
Description
Stock
8,192-WORD X 8-BIT HIGH SPEED CMOS STATIC RAM / SRAM Chip Async Single 5V 64K-Bit 8K x 8 120ns 28-Pin SOP
21
Inductor RF Chip Unshielded Wirewound 0.68uH 10% 25MHz 45Q-Factor Ceramic 0.4A 1.47Ohm DCR 1008 T/R
83
WIDE BAND, LOW POWER OPERATIONAL AMPLIFIER WITH STANDBY FUNCTION
250
FET RF 2CH 70V 960MHZ TO-270
131
BRIDGE RECT 400V 20A TS-6P / Diode Rectifier Bridge Single 400V 20A 4-Pin SIP Tube
25

Top Sellers