The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PCM1716E/2K

Part No PCM1716E/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 24-B STEREO AUDIO DAC 28SSOP
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 5V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 115882-PCM1716E/2K
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance

Description

The PCM1716E/2K is a high-quality digital-to-analog audio converter produced by Texas Instruments. It is designed to deliver superior audio quality in a variety of applications, including home theater systems, DVD players, CD players, and digital audio workstations. This device is part of Texas Instruments' extensive portfolio of audio solutions, which are renowned for their excellent performance, reliability, and ease of integration. The PCM1716E/2K is a 24-bit, 96kHz sampling, advanced segment, stereo audio DAC. It uses delta-sigma technology, which is noted for its ability to reduce noise and distortion, thereby enhancing audio fidelity. This technology also allows the device to handle a wide dynamic range, making it suitable for high-resolution audio applications. One of the standout features of the PCM1716E/2K is its 8-times oversampling digital filter. This feature further reduces noise and improves the overall audio quality. The digital filter is also user-programmable, providing flexibility in tailoring the audio output to specific requirements. This product is equipped with a serial interface, allowing it to be easily integrated into a variety of digital audio systems. It also supports multiple data formats, including standard, I2S, and left-justified, adding to its versatility. The PCM1716E/2K operates from a single 5V power supply and comes in a compact, 28-pin SSOP package. This makes it a space-efficient solution for audio systems where board space is at a premium. Despite its small size, it does not compromise on performance, delivering a dynamic range of 105dB and a signal-to-noise ratio of 105dB. In terms of reliability, the PCM1716E/2K is built to Texas Instruments' high standards. It is designed for long-term operation, even in demanding conditions. This robustness, combined with its superior audio performance, makes it a popular choice for audio engineers and system designers. In conclusion, the PCM1716E/2K from Texas Instruments is a high-performance digital-to-analog audio converter that delivers excellent audio quality and flexibility. Whether it's for a high-end home theater system or a professional audio workstation, this device is a reliable and high-quality choice.