The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

VSP5010PMR

Part No VSP5010PMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC CCD ANLG 12B 31MSPS DL 64LQFP
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
Pricing & Ordering $37.914 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$58.2090
$58.209
3+
$47.7620
$143.286
4+
$46.2690
$185.076
5+
$44.7770
$223.885
6+
$43.2840
$259.704
8+
$38.8060
$310.448
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 720 pieces
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Number of Bits 12
Number of Channels 2
Power (Watts) 290mW
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Case / Package 64-LQFP (10x10)
Win Source Part Number 140760-VSP5010PMR
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance

Description

Product Overview: Texas Instruments VSP5010PMR

The VSP5010PMR from Texas Instruments is a cutting-edge, high-performance image signal processor (ISP) designed to cater to the rigorous demands of modern imaging applications. This advanced chip is ideal for a wide range of products, including industrial cameras, medical imaging devices, and high-definition surveillance systems. With its powerful features and reliable performance, the VSP5010PMR stands out as a top choice for developers and manufacturers who require superior image processing capabilities.

Key Features

  • High-Quality Image Processing: The VSP5010PMR offers exceptional image quality with advanced processing algorithms that ensure clear, crisp images even in challenging lighting conditions.
  • Multiple Input/Output Formats: This ISP supports a variety of input and output formats, making it highly versatile and compatible with numerous sensor types and display interfaces.
  • Low Power Consumption: Designed with energy efficiency in mind, the VSP5010PMR minimizes power usage, which is crucial for battery-operated devices and applications where power efficiency is paramount.
  • High Integration: The device integrates several functions typically requiring additional components, reducing the overall system footprint and simplifying design complexity.

Technical Specifications

Parameter Value
Resolution Support Up to 14-bit ADC resolution
Interface I2C, SPI
Operating Temperature -40°C to +85°C
Package / Case QFN-32
Supply Voltage 1.8V to 3.3V

Applications

The VSP5010PMR is suitable for a broad array of applications that require high-quality image processing. Its robust feature set makes it an excellent choice for:

  • Advanced Security and Surveillance Systems
  • Industrial Machine Vision Solutions
  • Medical Diagnostic Equipment
  • Automotive Camera Systems
  • Drone and Aerial Photography Platforms

With its impressive capabilities, the Texas Instruments VSP5010PMR is engineered to deliver top-notch performance and reliability for any imaging solution.