Search
Filters

AD7476ARTZ-REEL7

Part No : AD7476ARTZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12BIT 1MSPS LP SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.35 V to 5.25 V
Digital Supply Voltage 2.35 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 116156-AD7476ARTZ-REEL7
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The Analog Devices Inc. AD7476ARTZ-REEL7 is a 12 bits, S/H-ADC converter, with SPI, DSP data interface, using Single Ended inputs.The AD7476ARTZ-REEL7 uses a 2.35 V to 5.25 V analog supply and a 2.35 V to 5.25 V digital supply.The device is capable of sample rates of up to 1M. It is houesed in an SOT-23-6 package with an operating temperature specified from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.35 V to 5.25 V
Digital Supply Voltage 2.35 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 116156-AD7476ARTZ-REEL7
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7476ARTZ-REEL7
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
AD7476ARTZ-REEL7 Price

AD7476ARTZ-REEL7 Datasheet
AD7476ARTZ-REEL7 Application

AD7476ARTZ-REEL7 Replacement
AD7476ARTZ-REEL7 Pdf

AD7476ARTZ-REEL7 Pinout
AD7476ARTZ-REEL7 Image

AD7476ARTZ-REEL7 Picture
AD7476ARTZ-REEL7 In Stock

AD7476ARTZ-REEL7 Distributor
AD7476ARTZ-REEL7 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
TRANSISTOR (FOR AUDIO AMPLFIER AND SWITCHING APPLICATIONS)
10000
AUDIO PROCESSOR with BBE ViVA
7
Low-Cost Downconverter with Low-Noise Amplifier
1
IC INVERTER DUAL 4-INPUT 20SO
34
IC REG CTRLR FLYBACK 8SOIC
8
DIODE ZENER 6V 350MW SOT23
300