Search
Filters

AD7682BCPZ

Part No : AD7682BCPZ
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 16BIT 4CH 250KSPS 20LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
$6.903
$55.224
20+
$5.841
$116.820
30+
$5.664
$169.920
40+
$5.487
$219.480
50+
$5.310
$265.500
65+
$4.779
$310.635
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,386 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.3 V to 5.5 V
Digital Supply Voltage 2.3 V to 5.5 V
Features Temperature Sensor
Temperature Range - Operating -40°C to 85°C
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 086176-AD7682BCPZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Family Name AD7682
Introduction Date January 29, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ADS8361IRHBR;  AD7682BCPZRL; AD7682BCPZ;  AD7682BCPZRL7;  TLC2554CPW; ADC124S051CIMMX;  ADC124S051CIMM;  

The Analog Devices Inc. AD7682BCPZ is a 16 bits, MUX-S/H-ADC converter, with SPI, DSP data interface, using Differential, Pseudo-Differential, Single Ended inputs.The AD7682BCPZ uses a 2.3 V to 5.5 V analog supply and a 2.3 V to 5.5 V digital supply.The device is capable of sample rates of up to 250k. It is houesed in an 20-LFCSP-WQ (4x4) package with an operating temperature specified from -40°C to 85°C.

Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.3 V to 5.5 V
Digital Supply Voltage 2.3 V to 5.5 V
Features Temperature Sensor
Temperature Range - Operating -40°C to 85°C
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 086176-AD7682BCPZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Family Name AD7682
Introduction Date January 29, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ADS8361IRHBR;  AD7682BCPZRL; AD7682BCPZ;  AD7682BCPZRL7;  TLC2554CPW; ADC124S051CIMMX;  ADC124S051CIMM;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7682BCPZ
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
AD7682BCPZ Price

AD7682BCPZ Datasheet
AD7682BCPZ Application

AD7682BCPZ Replacement
AD7682BCPZ Pdf

AD7682BCPZ Pinout
AD7682BCPZ Image

AD7682BCPZ Picture
AD7682BCPZ In Stock

AD7682BCPZ Distributor
AD7682BCPZ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC 2DVR/2RCVR RS232 5V 16-SOIC
239
DIODE ARRAY GP 80V 100MA SSMINI3
415
IC GATE NAND 1CH 2-INP SC-70-5
1000
IC QUAD 2-1LN DATASEL/MUX 16SOIC
41
Intelligent +3.0V to +5.5V RS-232 Transceivers
427
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR
600
1W, FIXED INPUT, ISOLATED & UNREGULATED SINGLE OUTPUT
5