Search
Filters

AD7705BRUZ-REEL7

Part No : AD7705BRUZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 16BIT 2CHAN 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
$4.708
$70.620
30+
$3.717
$111.510
90+
$3.345
$301.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 500
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 008183-AD7705BRUZ-REEL7
Family Name AD7705
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2027
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 63 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
MAX1416AENE; MAX1416EPE; MAX1416EWE;  

The Analog Devices Inc. AD7705BRUZ-REEL7 is a 16 bits, MUX-PGA-ADC converter, with SPI, DSP data interface, using Differential inputs.The AD7705BRUZ-REEL7 uses a 2.7 V to 3.3 V, 5V analog supply and a 2.7 V to 3.3 V, 5V digital supply.The device is capable of sample rates of up to 500. It is houesed in an 16-TSSOP package with an operating temperature specified from -40°C to 85°C.

Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 500
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 008183-AD7705BRUZ-REEL7
Family Name AD7705
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2027
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 63 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
MAX1416AENE; MAX1416EPE; MAX1416EWE;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7705BRUZ-REEL7
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
AD7705BRUZ-REEL7 Price

AD7705BRUZ-REEL7 Datasheet
AD7705BRUZ-REEL7 Application

AD7705BRUZ-REEL7 Replacement
AD7705BRUZ-REEL7 Pdf

AD7705BRUZ-REEL7 Pinout
AD7705BRUZ-REEL7 Image

AD7705BRUZ-REEL7 Picture
AD7705BRUZ-REEL7 In Stock

AD7705BRUZ-REEL7 Distributor
AD7705BRUZ-REEL7 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC REG BUCK 1.8V 2A SYNC 14TSSOP
198
IC MULTIPLEXER 8X1 16SOIC
200
RES SMD 22 OHM 5% 3/4W 2010
85
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS NON INVERTED
14
IC REG LDO 1V/ADJ 0.5A SOT23-6
128
HDMI 2.0, DisplayPort 1.2 Video Switch
6
IC PWR AMP PHEMT GAAS ENH 8-PLCC
2
CONN HEADER PH TOP 4POS 2MM
99