Search
Filters

AD7797BRUZ

IC ADC 24BIT SIG-DEL 1CH 16TSSOP
Manufacturer: Analog Devices Inc.
rohs
Quantity
Price
Ext. Price
9+
€5.508
€49.572
25+
€4.131
€103.275
75+
€3.718
€278.843
Availability: 5,112 In Stock
This product has a minimum quantity of 9
The Analog Devices Inc. AD7797BRUZ is a 24 bits, MUX-ADC converter, with SPI, DSP data interface, using Differential inputs.The AD7797BRUZ uses a 2.7 V to 5.25 V analog supply and a 2.7 V to 5.25 V digital supply.The device is capable of sample rates of up to 123. It is houesed in an 16-TSSOP package with an operating temperature specified from -40°C to 85°C.
Products specifications
Win Source Part Number 143838-AD7797BRUZ
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 16-TSSOP
Temperature Range - Operating -40°C to 85°C
Features Temperature Sensor
Digital Supply Voltage 2.7 V to 5.25 V
Analog Supply Voltage 2.7 V to 5.25 V
Reference Type External
Number of A/D Converters 1
Configuration MUX-ADC
Data Interface SPI, DSP
Input Type Differential
Number of Inputs 1
Sampling Rate 123
Number of Bits 24
Status Active
Packaging Tube/Rail
Manufacturer Analog Devices Inc.
Categories Integrated Circuits
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 143838-AD7797BRUZ
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 16-TSSOP
Temperature Range - Operating -40°C to 85°C
Features Temperature Sensor
Digital Supply Voltage 2.7 V to 5.25 V
Analog Supply Voltage 2.7 V to 5.25 V
Reference Type External
Number of A/D Converters 1
Configuration MUX-ADC
Data Interface SPI, DSP
Input Type Differential
Number of Inputs 1
Sampling Rate 123
Number of Bits 24
Status Active
Packaging Tube/Rail
Manufacturer Analog Devices Inc.
Categories Integrated Circuits
AD7797BRUZ Price

AD7797BRUZ Datasheet
AD7797BRUZ Application

AD7797BRUZ Replacement
AD7797BRUZ Pdf

AD7797BRUZ Pinout
AD7797BRUZ Image

AD7797BRUZ Picture
AD7797BRUZ In Stock

AD7797BRUZ Distributor
AD7797BRUZ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
MAGNETIC SWITCH LATCH SOT23-3
3000
500mA 3-TERMINAL POSITIVE VOLTAGE REGULATOR
10000
TVS DIODE 33.3VWM 69.7VC SMB
2000
DIODE ARRAY GP 100V 200MA SOT23
2156911
NECs HIGH NOISE REDUCTION HIGH SPEED ANALOG OUTPUT 5 PIN SOP OPTOCOUPLER
476
Photo Modules for PCM Remote Control Systems
4434
N-CHANNEL ENHANCEMENT MODE
200