Search
Filters

AD7995YRJZ-1500RL7

Part No :
AD7995YRJZ-1500RL7
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC ADC 10BIT 4CH SAR I2C SOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 140k
Number of Inputs 3, 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-8
Win Source Part Number 008290-AD7995YRJZ-1500RL7
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
The Analog Devices Inc. AD7995YRJZ-1500RL7 is a 10 bits, MUX-S/H-ADC converter, with I2C data interface, using Single Ended inputs.The AD7995YRJZ-1500RL7 uses a 2.7 V to 5.5 V analog supply and a 2.7 V to 5.5 V digital supply.The device is capable of sample rates of up to 140k. It is houesed in an SOT-23-8 package with an operating temperature specified from -40°C to 125°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 140k
Number of Inputs 3, 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-8
Win Source Part Number 008290-AD7995YRJZ-1500RL7
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7995YRJZ-1500RL7
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
AD7995YRJZ-1500RL7 Price

AD7995YRJZ-1500RL7 Datasheet
AD7995YRJZ-1500RL7 Application

AD7995YRJZ-1500RL7 Replacement
AD7995YRJZ-1500RL7 Pdf

AD7995YRJZ-1500RL7 Pinout
AD7995YRJZ-1500RL7 Image

AD7995YRJZ-1500RL7 Picture
AD7995YRJZ-1500RL7 In Stock

AD7995YRJZ-1500RL7 Distributor
AD7995YRJZ-1500RL7 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 1A 6WSON / LDO Regulator Pos 1.231V to 1.269V 1A 6-Pin WSON EP T/R
134
IC REG LDO 1.8V 0.2A 8DFN
488
TRANS NPN 30V 1A SOT23
340
SC-74 Quad Monolithic Common Anode | TVS DIODE 4.3V 9.8V SC74
4131
2M-BIT [256K x 8] CMOS EPROM
185
DUAL SURFACE MOUNT SWITCHING DIODE
1100
Linear Voltage Regulator IC
70

Top Sellers