Search
Filters

AD9248BSTZ-65

Part No : AD9248BSTZ-65
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 14BIT DUAL 65MSPS 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€44.269
€44.269
3+
€36.324
€108.973
5+
€35.188
€175.940
7+
€34.052
€238.362
10+
€30.643
€306.427
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 353 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.25 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (7x7)
Win Source Part Number 083301-AD9248BSTZ-65
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited

The Analog Devices Inc. AD9248BSTZ-65 is a 14 bits, S/H-ADC converter, with Parallel data interface, using Differential, Single Ended inputs.The AD9248BSTZ-65 uses a 2.7 V to 3.6 V analog supply and a 2.25 V to 3.6 V digital supply.The device is capable of sample rates of up to 65M. It is houesed in an 64-LQFP (7x7) package with an operating temperature specified from -40°C to 85°C.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.25 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (7x7)
Win Source Part Number 083301-AD9248BSTZ-65
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD9248BSTZ-65
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
AD9248BSTZ-65 Price

AD9248BSTZ-65 Datasheet
AD9248BSTZ-65 Application

AD9248BSTZ-65 Replacement
AD9248BSTZ-65 Pdf

AD9248BSTZ-65 Pinout
AD9248BSTZ-65 Image

AD9248BSTZ-65 Picture
AD9248BSTZ-65 In Stock

AD9248BSTZ-65 Distributor
AD9248BSTZ-65 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
12-Bit Deglitched Voltage Out D/A Converter
2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
100
DIODE ZENER 3V 200MW SMINI2
1657
IC SRAM 256KBIT 70NS 28SOP
62
Sound/SCSI+Fast Ethernet Clock
118

Top Sellers