Search
Filters

AD9260ASZ

Part No : AD9260ASZ
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC CMOS 16BIT OVRSAMP 44MQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€53.179
€53.179
2+
€44.998
€89.996
3+
€43.634
€130.902
4+
€42.271
€169.083
5+
€40.907
€204.534
6+
€36.816
€220.894
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,200 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-MQFP (10x10)
Win Source Part Number 145101-AD9260ASZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Family Name AD9260
Introduction Date May 19, 1997
ECCN 3A991.c.4
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
HI5805BIB-T; HI5805BIB;  ADC12081CI MWC; 
The Analog Devices Inc. AD9260ASZ is a 16 bits, ADC converter, with Parallel data interface, using Differential inputs.The AD9260ASZ uses a 5V analog supply and a 2.7 V to 5.5 V digital supply.The device is capable of sample rates of up to 2.5M. It is houesed in an 44-MQFP (10x10) package with an operating temperature specified from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-MQFP (10x10)
Win Source Part Number 145101-AD9260ASZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Family Name AD9260
Introduction Date May 19, 1997
ECCN 3A991.c.4
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
HI5805BIB-T; HI5805BIB;  ADC12081CI MWC; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD9260ASZ
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
AD9260ASZ Price

AD9260ASZ Datasheet
AD9260ASZ Application

AD9260ASZ Replacement
AD9260ASZ Pdf

AD9260ASZ Pinout
AD9260ASZ Image

AD9260ASZ Picture
AD9260ASZ In Stock

AD9260ASZ Distributor
AD9260ASZ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC PWM POWER DRVR HI-EFF 20SOPWR
MOS FET Relays
64
IC A/D CONV 14BIT SAMPLNG 28SSOP
15
IC VREF SHUNT ADJ TO92
800
Power MOSFET 30 Amps, 60 Volts, Logic Level
500