Search
Filters

ADC0808CCV/NOPB

IC ADC 8BIT MPU 8CH MUX 28-PLCC
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 90 In Stock
The Texas Instruments ADC0808CCV/NOPB is a 8 bits, MUX-S/H-ADC converter, with Parallel data interface, using Single Ended inputs.The ADC0808CCV/NOPB uses a 4.5 V to 6.5 V analog supply and a 4.5 V to 6.5 V digital supply.The device is capable of sample rates of up to 10k. It is houesed in an 28-PLCC (11.51x11.51) package with an operating temperature specified from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 10k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4.5 V to 6.5 V
Digital Supply Voltage 4.5 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PLCC (11.51x11.51)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141244-ADC0808CCV/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 10k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4.5 V to 6.5 V
Digital Supply Voltage 4.5 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PLCC (11.51x11.51)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141244-ADC0808CCV/NOPB
ADC0808CCV/NOPB Price

ADC0808CCV/NOPB Datasheet
ADC0808CCV/NOPB Application

ADC0808CCV/NOPB Replacement
ADC0808CCV/NOPB Pdf

ADC0808CCV/NOPB Pinout
ADC0808CCV/NOPB Image

ADC0808CCV/NOPB Picture
ADC0808CCV/NOPB In Stock

ADC0808CCV/NOPB Distributor
ADC0808CCV/NOPB Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
RELAY GEN PURPOSE DPDT 2A 24V
2537
IC REG LDO 15V 1.5A TO220F
16500
TRANS 2NPN PREBIAS 0.3W SOT666
20000
2.66:1 Transmission Line Transformer 50-870MHz
4000
FILTER BANDPASS WLAN&BLUETOOTH
7958
24-BIT, 96-kHz STEREO AUDIO CODEC WITH MICROPHONE AMPLIFIER, BIAS, MUXTIPLEXER, AND PGA
69