Search
Filters

ADS1115IDGSR

Part No : ADS1115IDGSR
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 16BIT 860SPS LP 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
$1.768
$53.040
70+
$1.496
$104.720
105+
$1.451
$152.355
145+
$1.406
$203.870
185+
$1.360
$251.600
250+
$1.224
$306.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 860
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2 V to 5.5 V
Digital Supply Voltage 2 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 125°C
Case / Package 10-VSSOP
Win Source Part Number 009238-ADS1115IDGSR
Family Name ADS1115
Introduction Date November 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
ADS1115QDGSRQ1;  ADS1115IDGS_; ADS1115IDGST;  
The Texas Instruments ADS1115IDGSR is a 16 bits, MUX-PGA-ADC converter, with I2C data interface, using Differential, Single Ended inputs.The ADS1115IDGSR uses a 2 V to 5.5 V analog supply and a 2 V to 5.5 V digital supply.The device is capable of sample rates of up to 860. It is houesed in an 10-VSSOP package with an operating temperature specified from -40°C to 125°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 860
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2 V to 5.5 V
Digital Supply Voltage 2 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 125°C
Case / Package 10-VSSOP
Win Source Part Number 009238-ADS1115IDGSR
Family Name ADS1115
Introduction Date November 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
ADS1115QDGSRQ1;  ADS1115IDGS_; ADS1115IDGST;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS1115IDGSR
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
ADS1115IDGSR Price

ADS1115IDGSR Datasheet
ADS1115IDGSR Application

ADS1115IDGSR Replacement
ADS1115IDGSR Pdf

ADS1115IDGSR Pinout
ADS1115IDGSR Image

ADS1115IDGSR Picture
ADS1115IDGSR In Stock

ADS1115IDGSR Distributor
ADS1115IDGSR Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
DIODE, SCHOTTKY, STANDARD, 1A, 3
43
IC CTRLR PFC/PWM VARIABLE 16DIP
672
Antenna diversity circuit
390
Dual-Input, Dual-Output Load Switches
600
IC FPGA 83 I/O 100QFP
171
IC FPGA 532 I/O 780FBGA
3
DIODE ZENER 12V 500MW SOD80
1250

Top Sellers