Search
Filters

ADS1115IDGST

Part No : ADS1115IDGST
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 16-BIT I2C PROGBL 10-MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
13+
$3.853
$50.089
35+
$3.260
$114.100
50+
$3.161
$158.050
70+
$3.062
$214.340
85+
$2.964
$251.940
115+
$2.667
$306.705
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 860
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2 V to 5.5 V
Digital Supply Voltage 2 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 125°C
Case / Package 10-VSSOP
Win Source Part Number 009239-ADS1115IDGST
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices, Consumer Electronics, System Monitoring, Automation & Process Control
Alternative Parts
(Cross-Reference)
ADS1115IDGSR;  ADS1115QDGSRQ1;  ADS1115IDGS_; 
The Texas Instruments ADS1115IDGST is a 16 bits, MUX-PGA-ADC converter, with I2C data interface, using Differential, Single Ended inputs.The ADS1115IDGST uses a 2 V to 5.5 V analog supply and a 2 V to 5.5 V digital supply.The device is capable of sample rates of up to 860. It is houesed in an 10-VSSOP package with an operating temperature specified from -40°C to 125°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 860
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2 V to 5.5 V
Digital Supply Voltage 2 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 125°C
Case / Package 10-VSSOP
Win Source Part Number 009239-ADS1115IDGST
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices, Consumer Electronics, System Monitoring, Automation & Process Control
Alternative Parts
(Cross-Reference)
ADS1115IDGSR;  ADS1115QDGSRQ1;  ADS1115IDGS_; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS1115IDGST
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
ADS1115IDGST Price

ADS1115IDGST Datasheet
ADS1115IDGST Application

ADS1115IDGST Replacement
ADS1115IDGST Pdf

ADS1115IDGST Pinout
ADS1115IDGST Image

ADS1115IDGST Picture
ADS1115IDGST In Stock

ADS1115IDGST Distributor
ADS1115IDGST Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
Low Resistance Plastic Packaged PIN Diodes
42
CAP TANT 220UF 6.3V 20% 2312
1644
IC VREF SHUNT 5V SOT23-3
607
TRANS NPN 400V 1A SOT223
150mA Low-Noise Low-Dropout Linear Regulator
2700

Top Sellers