Search
Filters

ADS1211U/1K

Part No :
ADS1211U/1K
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC 24-BIT DELTA-SIGMA A/D 24SOIC
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
3+
$23.5530
$70.659
6+
$19.4930
$116.958
8+
$18.9130
$151.304
11+
$18.3320
$201.652
15+
$17.7520
$266.280
19+
$16.0120
$304.228
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 300 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 16k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 083023-ADS1211U/1K
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
The Texas Instruments ADS1211U/1K is a 24 bits, MUX-PGA-ADC converter, with SPI data interface, using Differential inputs.The ADS1211U/1K uses a 5V analog supply and a 5V digital supply.The device is capable of sample rates of up to 16k. It is houesed in an 24-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 16k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 083023-ADS1211U/1K
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS1211U/1K
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
ADS1211U/1K Price

ADS1211U/1K Datasheet
ADS1211U/1K Application

ADS1211U/1K Replacement
ADS1211U/1K Pdf

ADS1211U/1K Pinout
ADS1211U/1K Image

ADS1211U/1K Picture
ADS1211U/1K In Stock

ADS1211U/1K Distributor
ADS1211U/1K Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
250 WATTS (AC) DC/D CSINGLE OUTPUT
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ SGL 8MSOP
23
SPLASH PROOF MALE TERM
145
IC MIXER 2-3.9GHZ DWNCONV 20TQFN
1298
nLow THD+N Stereo SPDT Switch
4897
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
2400
Trans GP BJT PNP 50V 0.05A 3-Pin SMini3-G1
400
SURFACE MOUNT SUPERFAST RECTIFIER
1200

Top Sellers