ADS1212U

Part No :
ADS1212U
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC 22-BIT DELTA-SIGMA A/D 18SOIC
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
2+
$26.6490
$53.298
5+
$22.1860
$110.930
7+
$21.5490
$150.843
10+
$20.9110
$209.110
13+
$20.2740
$263.562
17+
$18.3610
$312.137
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 62,200 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 22
Sampling Rate 6.25k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 18-SOIC
Win Source Part Number 009248-ADS1212U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
The Texas Instruments ADS1212U is a 22 bits, PGA-ADC converter, with SPI data interface, using Differential inputs.The ADS1212U uses a 5V analog supply and a 5V digital supply.The device is capable of sample rates of up to 6.25k. It is houesed in an 18-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 22
Sampling Rate 6.25k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 18-SOIC
Win Source Part Number 009248-ADS1212U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS1212U
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
ADS1212U Price

ADS1212U Datasheet
ADS1212U Application

ADS1212U Replacement
ADS1212U Pdf

ADS1212U Pinout
ADS1212U Image

ADS1212U Picture
ADS1212U In Stock

ADS1212U Distributor
ADS1212U Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
TVS DIODE 170VWM 275VC SOD123FL
300
DIODE ARRAY SCHOTTKY 40V SOT23
1910
SMD Power Inductors
99
FERRITE CORE 100 OHM HINGED 10MM
346
IC AUDIO AMP 5W 2CH SIL-12 / Audio Amp Speaker 2-CH Stereo 5W Class-AB 12-Pin(12+Tab) HSIP
143
DIODE RECT 100V 30A DPAK
153

Top Sellers