ADS1232IPWR

Part No :
ADS1232IPWR
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC ADC 24-BIT 10/80SPS 24-TSSOP
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
3+
$21.9120
$65.736
6+
$18.2420
$109.452
9+
$17.7180
$159.462
12+
$17.1940
$206.328
15+
$16.6700
$250.050
20+
$15.0970
$301.940
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 103,200 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 80
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.3 V
Digital Supply Voltage 2.7 V to 5.3 V
Features PGA
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TSSOP
Win Source Part Number 009260-ADS1232IPWR
Family Name ADS1232
Introduction Date April 12, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ADS1232IPWT; ADS1232IPWRG4; ADS1232IPW;  CS5330A-BS; CS5330A-KSR; CS5331A-DSZ;  
The Texas Instruments ADS1232IPWR is a 24 bits, MUX-PGA-ADC converter, with SPI data interface, using Differential, Single Ended inputs.The ADS1232IPWR uses a 2.7 V to 5.3 V analog supply and a 2.7 V to 5.3 V digital supply.The device is capable of sample rates of up to 80. It is houesed in an 24-TSSOP package with an operating temperature specified from -40°C to 105°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 80
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.3 V
Digital Supply Voltage 2.7 V to 5.3 V
Features PGA
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TSSOP
Win Source Part Number 009260-ADS1232IPWR
Family Name ADS1232
Introduction Date April 12, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ADS1232IPWT; ADS1232IPWRG4; ADS1232IPW;  CS5330A-BS; CS5330A-KSR; CS5331A-DSZ;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS1232IPWR
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
ADS1232IPWR Price

ADS1232IPWR Datasheet
ADS1232IPWR Application

ADS1232IPWR Replacement
ADS1232IPWR Pdf

ADS1232IPWR Pinout
ADS1232IPWR Image

ADS1232IPWR Picture
ADS1232IPWR In Stock

ADS1232IPWR Distributor
ADS1232IPWR Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
FIXED IND 2.2UH 6.1A 15 MOHM SMD
559
CAP CER 0.015UF 25V X7R 0603 / Cap Ceramic 0.015uF 25V X7R 10% Pad SMD 0603 125°C T/R
HEXFET®Power MOSFET | MOSFET N-CH 250V 2.2A 8-SOIC
804
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 16-Pin TSSOP
20
IC REG LDO ADJ 3A DPAK
261
ESD Suppressor Diode TVS Uni-Dir 5.25V 5-Pin SOT-23 T/R / TVS DIODE 5.25VWM SOT23-5
900

Top Sellers