Search
Filters

ADS1243IPWR

Part No :
ADS1243IPWR
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC ADC 24-BIT SER PROGBL 20TSSOP
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
11+
€4.0010
€44.010
27+
€3.3010
€89.136
41+
€3.2010
€131.257
57+
€3.1020
€176.783
73+
€3.0010
€219.048
97+
€2.7010
€261.983
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 11 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 15
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 009265-ADS1243IPWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The Texas Instruments ADS1243IPWR is a 24 bits, MUX-PGA-ADC converter, with SPI data interface, using Differential, Single Ended inputs.The ADS1243IPWR uses a 2.7 V to 3.3 V, 5V analog supply and a 2.7 V to 5.25 V digital supply.The device is capable of sample rates of up to 15. It is houesed in an 20-TSSOP package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 15
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 009265-ADS1243IPWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS1243IPWR
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
ADS1243IPWR Price

ADS1243IPWR Datasheet
ADS1243IPWR Application

ADS1243IPWR Replacement
ADS1243IPWR Pdf

ADS1243IPWR Pinout
ADS1243IPWR Image

ADS1243IPWR Picture
ADS1243IPWR In Stock

ADS1243IPWR Distributor
ADS1243IPWR Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
AC LED Technology by Lynk Labs Compatible with Phase-cut Dimmers
9
2.3 W 2-Channel AF Power Amplifier for Radio Cassette Players
49
TVS DIODE 30.8VWM 49.9VC DO204AC
78
IC MOTOR DRIVER PAR 24HTSSOP
15
10-Bit Video Analog Front End (AFE) with Measurement and Auto-Adjust Features | IC AFE 3 CHAN 10BIT 128MQFP
210
MESSENGER NOTEBOOK BAG. / Designer Messenger Brief - Notebook/Laptop Computer Carrying Cases and Bags
29
IC D-TYPE POS TRG SNGL 16TSSOP
554

Top Sellers