Search
Filters

ADS1250U

Part No :
ADS1250U
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC 20-BIT 25KHZ A/D 16-SOIC
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
4+
€12.9610
€51.844
9+
€10.7900
€97.113
13+
€10.4810
€136.248
18+
€10.1710
€183.077
23+
€9.8600
€226.787
30+
€8.9300
€267.908
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,440 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 20
Sampling Rate 25k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 083028-ADS1250U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
The Texas Instruments ADS1250U is a 20 bits, PGA-ADC converter, with SPI data interface, using Differential, Single Ended inputs.The ADS1250U uses a 5V analog supply and a 5V digital supply.The device is capable of sample rates of up to 25k. It is houesed in an 16-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 20
Sampling Rate 25k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 083028-ADS1250U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS1250U
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
ADS1250U Price

ADS1250U Datasheet
ADS1250U Application

ADS1250U Replacement
ADS1250U Pdf

ADS1250U Pinout
ADS1250U Image

ADS1250U Picture
ADS1250U In Stock

ADS1250U Distributor
ADS1250U Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
N-CHANNEL CLAMPED 7.5mohm - 80A TO-220 FULLY PROTECTED MESH OVERLAY MOSFET
26
VERTOCAL DEFLECTION CIRCUIT
19
IC REG LDO 2.5V 80MA SC82AB
4428
IC I/O EXPANDER I2C 16B 24DHVQFN / I2C Interface 1000kHz 5.5V 24-Pin DHVQFN EP T/R
64
ULTRA MINIATURE 2-POLES 2A (SLIM PROFILE SIGNAL RELAY)
458
HEXFET Power MOSFET | MOSFET N-CH 600V 2.2A TO-262
68
0.5A THREE TERMINAL POSITIVE VOLTAGE REGULATORS
845

Top Sellers