Search
Filters

ADS1252U

Part No :
ADS1252U
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC ADC 24-BIT SER 41.7KHZ 8-SOIC
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
6+
€8.1110
€48.663
14+
€6.7520
€94.534
21+
€6.5580
€137.727
28+
€6.3640
€178.203
37+
€6.1700
€228.304
48+
€5.5880
€268.239
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 16,844 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 40k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 009273-ADS1252U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Family Name ADS1252
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ADS1252U/2K5;   ADS1252UG4;  MAX11214EUG+; 
The Texas Instruments ADS1252U is a 24 bits, ADC converter, with SPI data interface, using Differential inputs.The ADS1252U uses a 5V analog supply and a 5V digital supply.The device is capable of sample rates of up to 40k. It is houesed in an 8-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 40k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 009273-ADS1252U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Family Name ADS1252
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ADS1252U/2K5;   ADS1252UG4;  MAX11214EUG+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS1252U
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
ADS1252U Price

ADS1252U Datasheet
ADS1252U Application

ADS1252U Replacement
ADS1252U Pdf

ADS1252U Pinout
ADS1252U Image

ADS1252U Picture
ADS1252U In Stock

ADS1252U Distributor
ADS1252U Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
TRIMMER 25K OHM 0.25W PC PIN
117
MICROPOWER VOLTAGE REFERENCES
8354
IC REG LDO ADJ 1A 8HTSOP-J
3060
TRIAC 600V 4A TO220AB / TRIAC 600V 27A 3-Pin(3+Tab) TO-220AB Rail
33
P-Channel Enhancement Mode Power MOSFET
1605
TXRX TRANSLATING DUAL 3ST 8XSON / Voltage Level Translator 2-CH Bidirectional 8-Pin XSON T/R
179
Programmable Logic Device Family
42

Top Sellers